Vishay Intertechnology, Inc. INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR39J01

Description
INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR39J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR39J01
INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR39J01
INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC0805ERR39J01TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR39J01CT-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR39J01DKR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 210mA 2.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR39J01 541-IMC0805ERR39J01TR-ND
Product Name INDUCTOR WW 390NH 5% 0805 390nH 210mA - - Ceramic ¦5% Unshielded 2.2 Ohm Max 45 @ 250MHz 780MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 210 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers