Vishay Precision Group Fixed Inductors IMC0805ERR22J01

Description
220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC0805ERR22J01CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR22J01TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR22J01DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 5% 0805 220nH 400mA - - Ceramic ¦5% Unshielded 1 Ohm Max 50 @ 250MHz 860MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR22J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 5% 0805 220nH 400mA - - Ceramic ¦5% Unshielded 1 Ohm Max 50 @ 250MHz 860MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR22J01
INDUCTOR WW 220NH 5% 0805 220nH 400mA - - Ceramic ¦5% Unshielded 1 Ohm Max 50 @ 250MHz 860MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR22J01
INDUCTOR WW 220NH 5% 0805 220nH 400mA - - Ceramic ¦5% Unshielded 1 Ohm Max 50 @ 250MHz 860MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 5% 0805 220nH 400mA - - Ceramic ¦5% Unshielded 1 Ohm Max 50 @ 250MHz 860MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, 220Nh, 5%, Hi Frequency; Inductance Vishay - 61M6770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 5%, Hi Frequency; Inductance Vishay
61M6770
Inductor, 220Nh, 5%, Hi Frequency; Inductance Vishay 61M6770
INDUCTOR, 220NH, 5%, HI FREQUENCY; Inductance:220nH; Product Range:IMC-0805-01 Series; DC Current Rating:400mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 220NH, 5%, HI FREQUENCY; Inductance:220nH; Product Range:IMC-0805-01 Series; DC Current Rating:400mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IMC0805ERR22J01CT-ND IMC0805ERR22J01 61M6770
Product Name Fixed Inductors INDUCTOR WW 220NH 5% 0805 220nH 400mA - - Ceramic ¦5% Unshielded 1 Ohm Max 50 @ 250MHz 860MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Inductor, 220Nh, 5%, Hi Frequency; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details