Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB181J

Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB181J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB181J-ND
Fixed Inductors IMC1210EB181J-ND
180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

180µH Unshielded Wirewound Inductor 60mA 17Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 5% 1210 180¦H 60mA - - Ferrite Core ¦5% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB181J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 5% 1210 180¦H 60mA - - Ferrite Core ¦5% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB181J
INDUCTOR WW 180UH 5% 1210 180¦H 60mA - - Ferrite Core ¦5% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210EB181J
INDUCTOR WW 180UH 5% 1210 180¦H 60mA - - Ferrite Core ¦5% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 180UH 5% 1210 180¦H 60mA - - Ferrite Core ¦5% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB181J-ND IMC1210EB181J
Product Name Fixed Inductors INDUCTOR WW 180UH 5% 1210 180¦H 60mA - - Ferrite Core ¦5% Unshielded 17 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details