Vishay Intertechnology, Inc. INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB47NK

Description
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB47NK
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB47NK
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB47NK-ND
Fixed Inductors IMC1210EB47NK-ND
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB47NK IMC1210EB47NK-ND
Product Name INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0470 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 483 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details