Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR33K

Description
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR33K-ND
Fixed Inductors IMC1210BNR33K-ND
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR33K
INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR33K
INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR33K-ND IMC1210BNR33K
Product Name Fixed Inductors INDUCTOR WW 330NH 10% 1210 330nH 453mA - - Powdered Iron Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details