Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR47J

Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ERR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR47J-ND
Fixed Inductors IMC1210ERR47J-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 5% 1210 470nH 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1210 470nH 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR47J
INDUCTOR WW 470NH 5% 1210 470nH 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR47J
INDUCTOR WW 470NH 5% 1210 470nH 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 5% 1210 470nH 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ERR47J-ND IMC1210ERR47J
Product Name Fixed Inductors INDUCTOR WW 470NH 5% 1210 470nH 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers