Vishay Intertechnology, Inc. Fixed Inductors IMC1210ANR33J

Description
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ANR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ANR33J-ND
Fixed Inductors IMC1210ANR33J-ND
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ANR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ANR33J
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ANR33J
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ANR33J-ND IMC1210ANR33J
Product Name Fixed Inductors INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details