The 986654-IMC0805ERR56J
Win Source Part Number: 986654-IMC0805ERR56J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-0805-01
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 560 nH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 340MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
FIXED IND 560NH 450MA 1.1OHM SMD Product overview: IMC0805ERR56J01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR56J01 can be used for catalog matching and distributor lookup.
INDUCTOR WW 560NH 5% 0805 560nH 450mA - - Ferrite Core ¦5% Unshielded 1.1 Ohm Max 45 @ 100MHz 340MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
560nH Unshielded Wirewound Inductor 450mA 1.1Ohm Max 0805 (2012 Metric)
HF INDUCTOR, 560NH, 300MA 5% 730MHZ; Inductance:560nH; DC Resistance Max:1.1ohm; Self Resonant Frequency:340MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 986654-IMC0805ERR56J01 | 71-IMC0805ERR56J01 | IMC0805ERR56J01 | IMC0805ERR56J01-ND | 53K5158 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 450MA 1.1OHM Inductor and Choke | INDUCTOR WW 560NH 5% 0805 560nH 450mA - - Ferrite Core ¦5% Unshielded 1.1 Ohm Max 45 @ 100MHz 340MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Hf Inductor, 560Nh, 300Ma 5% 730Mhz; Inductance Vishay |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | General Purpose |