Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER56NJ

Description
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER56NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER56NJ-ND
Fixed Inductors IMC1210ER56NJ-ND
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 5% 1210 56nH 470mA - - Non-Magnetic Core ¦5% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER56NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 5% 1210 56nH 470mA - - Non-Magnetic Core ¦5% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER56NJ
INDUCTOR WW 56NH 5% 1210 56nH 470mA - - Non-Magnetic Core ¦5% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER56NJ
INDUCTOR WW 56NH 5% 1210 56nH 470mA - - Non-Magnetic Core ¦5% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 5% 1210 56nH 470mA - - Non-Magnetic Core ¦5% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER56NJ-ND IMC1210ER56NJ
Product Name Fixed Inductors INDUCTOR WW 56NH 5% 1210 56nH 470mA - - Non-Magnetic Core ¦5% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers