Vishay Precision Group Fixed Inductors IMC1210ER5R6K

Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1210ER5R6KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER5R6KCT-ND
Fixed Inductors 541-IMC1210ER5R6KCT-ND
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER5R6KDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER5R6KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER5R6KTR-ND
Fixed Inductors 541-IMC1210ER5R6KTR-ND
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max - IMC1210ER5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max
IMC1210ER5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max IMC1210ER5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER5R6K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IMC1210ER5R6K
Fixed Inductors IMC1210ER5R6K
FIXED IND 5.6UH 217MA 1.6OHM SMD

FIXED IND 5.6UH 217MA 1.6OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IMC1210ER5R6KCT-ND IMC1210ER5R6K IMC1210ER5R6K
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers