DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 50 60 70 80 90 100 110 115 116 117 118 119 120 121 122 123 124 125 126 127 130 140 146
Product Name Notes
100V 2.5A, DUAL NCH+NCH, SOP8, P
20V 2.8A 1.25W 115MR@2.5V,3.1A 1
20V 2.8A 400MW 142MR@2.5V,2A 1V@
20V 3.77A 750MW 33MR@4.5V,5A 850
20V 4.2A 65MR@4.5V,4.2A 1.38W 50
20V 6A 25MR@4.5V,6A 1V@50A N CHA
30V 3.5A 1.25W 57MR@10V,3.5A 3V@
30V 3A 1.25W 80MR@10V,3A 3V@250A
40V 4.5A, DUAL NCH+NCH, SOP8, PO
60V 2A 1.25W 160MR@10V,2A 3V@250
60V 3.5A, DUAL NCH+NCH, SOP8, PO
60V 3A 90MR@10V,3A 1.38W 3V@250A
700 V, 106 MOHM TYP., 17 A, E-MO
700 V, 138 MOHM TYP., 11.5 A, E-
700 V, 165 MOHM TYP., 10 A, E-MO
700 V, 270 MOHM TYP., 6 A, E-MOD
700 V, 80 MOHM TYP., 21.7 A, E-M
80V 3.5A/3.0A, DUAL NCH+PCH, SOP
Bipolar (BJT) Transistor Array NPN, PNP 50V 200mA 380mW Surface Mount SC-74
Bipolar (BJT) Transistor NPN - Darlington 80V 25A 130W Through Hole TO-247-3
Bipolar (BJT) Transistor PNP - Darlington 80V 25A 130W Through Hole TO-247-3
GANFET N-CH 700V 20A TOLL HV
GANFET N-CH 700V 29A PWRFLAT HV
IC
IGBT 1500V 10A 125W Through Hole TO-264-3
IGBT 1500V 10A 50W Through Hole TO-220F-3
IGBT 1500V 10A 62.5W Through Hole TO-3PF
IGBT 1500V 40A 200W Through Hole TO-264-3
IGBT 600V 13A 45W Through Hole TO-220F-3
IGBT 600V 160A 250W Through Hole TO-264-3
IGBT 600V 16A 55W Through Hole TO-220F-3
IGBT 600V 16A 75W Surface Mount D²PAK (TO-263)
IGBT 600V 16A 75W Through Hole TO-220-3
IGBT 600V 16A 75W Through Hole TO-3PN
IGBT 600V 2.4A 2.1W Surface Mount SOT-223-4
IGBT 600V 23A 100W Surface Mount D²PAK (TO-263)
IGBT 600V 23A 100W Through Hole TO-220-3
IGBT 600V 23A 100W Through Hole TO-3PN
IGBT 600V 23A 73W Through Hole TO-220F-3
IGBT 600V 23A 75W Through Hole TO-3PF
IGBT 600V 24A 160W Through Hole TO-3PN
IGBT 600V 32A 195W Through Hole TO-3P
IGBT 600V 40A 100W Through Hole TO-3PF
IGBT 600V 40A 160W Through Hole TO-220-3
IGBT 600V 40A 160W Through Hole TO-3P
IGBT 600V 48A 235W Through Hole TO-3P
IGBT 600V 48A 235W Through Hole TO-3PN
IGBT 600V 6A 30W Through Hole TO-220-3
IGBT 600V 80A 110W Through Hole TO-3PF
IGBT 600V 80A 195W Through Hole TO-3P
IGBT 600V 80A 250W Through Hole TO-264-3
IGBT 600V 8A 35W Through Hole TO-220F-3
IGBT NPT 1200V 16.5A 125W Through Hole PG-TO220-3-1
IGBT NPT 1200V 30A 198W Through Hole PG-TO220-3-1
IGBT NPT 1200V 30A 198W Through Hole PG-TO247-3-1
IGBT NPT 1200V 46A 313W Through Hole PG-TO247-3-1
IGBT NPT 1200V 6.2A 62W Surface Mount PG-TO252-3-11
IGBT NPT 1200V 6.2A 62W Through Hole PG-TO220-3-1
IGBT NPT 1200V 6.2A 62W Through Hole PG-TO262-3-1
IGBT NPT 600V 100A 416W Through Hole PG-TO247-3-1
IGBT NPT 600V 12A 68W Surface Mount PG-TO252-3-11
IGBT NPT 600V 12A 68W Through Hole PG-TO220-3-1
IGBT NPT 600V 20A 92W Through Hole PG-TO220-3-1
IGBT NPT 600V 20A 92W Through Hole PG-TO247-3-1
IGBT NPT 600V 31A 139W Through Hole PG-TO220-3-1
IGBT NPT 600V 31A 139W Through Hole PG-TO247-3-1
IGBT NPT 600V 36A 178W Through Hole PG-TO220-3-1
IGBT NPT 600V 36A 178W Through Hole PG-TO247-3-1
IGBT NPT 600V 40A 179W Surface Mount PG-TO263-3-2
IGBT NPT 600V 40A 179W Through Hole PG-TO220-3-1
IGBT NPT 600V 40A 179W Through Hole PG-TO247-3-1
IGBT NPT 600V 41A 250W Surface Mount PG-TO263-3-2
IGBT NPT 600V 41A 250W Through Hole PG-TO220-3-1
IGBT NPT 600V 41A 250W Through Hole PG-TO247-3-1
IGBT NPT 600V 41A 250W Through Hole TO-220AB
IGBT NPT 600V 6A 30W Surface Mount PG-TO252-3-11
IGBT NPT 600V 6A 30W Through Hole PG-TO220-3-1
IGBT NPT 600V 9.4A 50W Surface Mount PG-TO252-3-11
IGBT NPT 600V 9.4A 50W Through Hole PG-TO220-3-1
IGBT Trench 400V 45W Surface Mount TO-252AA
IGBT Trench 400V 45W Through Hole I-PAK
IGBT Trench 900V 60A 180W Through Hole TO-264-3
Interface
MOSFET 100V 4.5A 8SOP
MOSFET 2N-CH 100V 4.5A 8SOP
MOSFET 2N-CH 100V 8A 8SOP
MOSFET 2N-CH 20V 1.5A SOT363
MOSFET 2N-CH 30V 8A 8SOP
MOSFET 2N-CH 30V 9A 8SOP
MOSFET 2N-CH 650V 32A 9ACEPACK
MOSFET 2N-CH 650V 53A 9ACEPACK
MOSFET 2N-CH 650V 64A 9ACEPACK
MOSFET 2N-CH 80V 3.4A 8SOP
MOSFET 2P-CH 100V 4.5A 8SOP
MOSFET 2P-CH 20V 1A SOT363
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 20V 1.13A 570mW Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 1.1A 420mW Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 1.3A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 180mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 N-Channel (Dual) 20V 1A (Ta), 1.1A (Tc) 300mW (Ta), 420mW (Tc) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 485mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 N-Channel (Dual) 20V 610mA (Ta) 220mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 N-Channel (Dual) 20V 660mA (Ta) 270mW (Ta) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 220mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 2W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 590mA 270mW Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 30V 5A 2W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6
Mosfet Array 2 N-Channel (Dual) 30V 630mA (Ta), 590mA (Ta) 300mW, 270mW Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP (5.0x6.0)
Mosfet Array 2 N-Channel (Dual) 30V 7A (Ta), 8.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 8A 2.8W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 9A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 9A 2W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 9A 3W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 40V 13.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 40V 6A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 40V 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta), 370mA (Tc) 300mW (Ta), 510mW (Tc) Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6
Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 2W Surface Mount 8-SOP (5.0x6.0)
Mosfet Array 2 N-Channel (Dual) 60V 5.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 6.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 80V 3.4A 1.4W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 12V 1.14A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6
Mosfet Array 2 P-Channel (Dual) 12V 1.3A 1.25W Surface Mount SC-70-6
Mosfet Array 2 P-Channel (Dual) 12V 1A 570mW Surface Mount SC-70-6
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6
Mosfet Array 2 P-Channel (Dual) 20V 145mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6
Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6
Mosfet Array 2 P-Channel (Dual) 30V 4.5A 2W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 30V 7A 2W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 30V 9A 2W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 40V 8.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array 2 P-Channel (Dual) 60V 4.5A 2W Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 60V 7.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 P-Channel (Dual) 8V 570mA 270mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 100V 3A (Ta), 2.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 12V 1.2A, 770mA 470mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 20V 1.13A, 880mA 570mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 20V 180mA, 145mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array N and P-Channel 20V 220mW Surface Mount SC-89 (SOT-563F)
Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array N and P-Channel 20V 660mA, 410mA 270mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 20V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6
Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 250V 3A, 2.5A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 3.5A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 5A, 4.5A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 700mA (Ta), 700mA (Tc), 400mA (Ta), 500mA (Tc) 290mW (Ta), 340mW (Tc) Surface Mount SC-70-6
Mosfet Array N and P-Channel 30V 700mA (Tc), 460mA (Tc) 340mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 30V 700mA, 500mA 340mW Surface Mount SC-70-6
Mosfet Array N and P-Channel 30V 7A (Ta), 6A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 9A, 7A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 40V 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 45V 4.5A, 3.5A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 45V 6A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 60V 305mA, 190mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array N and P-Channel 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 60V 6.5A (Ta), 7A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 80V 3.4A, 2.6A 2W Surface Mount 8-SOP
Mosfet Array
MOSFET N-CH 30V 1.7A SOT23
MOSFET N-CH 30V 5.8A SOT323
MOSFET N-CH 30V 900MA SOT323
MOSFET N/P-CH 40V 4.5A 8SOP
MOSFET N/P-CH 60V 3.5A 8SOP
MOSFET N/P-CH 80V 3.4A/2.6A 8SOP
MOSFET P-CH 20V 4.2A SOT23
MOSFET P-CH 40V 4.4A SOT23-3
MOSFET P-CH 60V 1.25A SOT23
MOSFET
N-CHANNEL 100-V (D-S) MOSFET
N-Channel 100V 2.1A (Ta), 2.6A (Tc) 1.5W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 100V 2.6A (Tc) 1.5W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 12V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
N-Channel 12V 4A (Ta) 1.56W (Ta) Surface Mount SC-70-6
N-Channel 12V 4A (Ta) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 12V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-CHANNEL 20 V (D-S) MOSFET SOT-
N-CHANNEL 20-V (D-S) MOSFET
N-Channel 20V 1.32A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
N-Channel 20V 1.6A (Ta) 568mW (Ta) Surface Mount SC-70-6
N-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A
N-Channel 20V 2.1A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 2.1A (Tj) 200mW Surface Mount SOT-323
N-Channel 20V 2.5A (Tc) 830mW (Tc) Surface Mount SOT-23 (TO-236AB)
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 2.9A (Tj) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3
N-Channel 20V 3.1A (Ta) 1W (Ta) Surface Mount SC-70-6
N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 3.9A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23
N-Channel 20V 3A (Tj) 1.25W Surface Mount SOT-23
N-Channel 20V 3A 200mW Surface Mount SOT-323
N-Channel 20V 4.5A (Tj) 1W Surface Mount SOT-23
N-Channel 20V 400mA (Tc) 190mW (Ta), 200mW (Tc) Surface Mount SC-70-3
N-Channel 20V 4A (Ta), 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 20V 4A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 20V 500mA (Ta) 150mW (Ta) Surface Mount SC-75A
N-Channel 20V 500mA (Ta) 250mW (Ta) Surface Mount SC-89-3
N-Channel 20V 500mA (Tc) 150mW (Tc) Surface Mount SOT-523
N-Channel 20V 530mA (Ta) 220mW (Ta) Surface Mount SC-89-3
N-Channel 20V 5A (Ta) 350mW (Ta) Surface Mount SOT-23
N-Channel 20V 5A (Ta), 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 20V 5A 1.2W Surface Mount SOT-23
N-Channel 20V 6.1A (Tc) 1.5W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 20V 6.8A (Ta) 1.25W Surface Mount SOT-23
N-Channel 20V 630mA (Ta) 240mW (Ta) Surface Mount SC-75A
N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 1.02A (Tc) 240mW (Tc) Surface Mount
N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
N-Channel 30V 1.3A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
N-Channel 30V 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3
N-Channel 30V 1.5A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3
N-Channel 30V 1.7A (Tc) 830mW (Tc) Surface Mount TO-236AB
N-Channel 30V 2.5A (Ta) 250mW (Ta) Surface Mount SOT-23
N-Channel 30V 2.6A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 2.9A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 3.16A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 3.16A (Ta) 750mW Surface Mount SOT-23
N-Channel 30V 3.1A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 3.9A (Ta), 3.9A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 30V 3.9A (Ta), 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6
N-Channel 30V 4.5A (Tc) 1.25W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 30V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3
N-Channel 30V 900mA (Tc) 340mW (Ta), 370mW (Tc) Surface Mount SC-70-3
N-CHANNEL 40-V (D-S) MOSFET
N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 40V 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 40V 5A (Ta) 1.2W Surface Mount SOT-23
N-Channel 60V 1.9A (Ta), 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 2.6A (Tc) 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3
N-Channel 60V 2A (Ta) 1.25W (Ta) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A
N-Channel 60V 3A (Ta) 350mW (Ta) Surface Mount SOT-23
N-Channel 60V 3A (Tj) 1.2W Surface Mount SOT-23
N-Channel 60V 3A 1.2W Surface Mount SOT-23
N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
N-Channel 8V 4.53A (Ta), 6.04A (Tc) 1.56W (Ta), 2.78W (Tc) Surface Mount SC-70-6
N-CHANNEL MOSFET,DFN1006-3
N-CHANNEL MOSFET,SOT-23
N-CHANNEL MOSFET,SOT-323
N-CHANNEL MOSFET,SOT-363S
N-CHANNEL MOSFET,SOT-523
N-CHNNEL 100-V (D-S) MOSFET SC70
P-Channel 100V 1A (Tj) 770mW Surface Mount SOT-23
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
P-Channel 12V 480mA (Ta) 190mW (Ta) Surface Mount SC-89-3
P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 12V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 12V 870mA (Ta) 170mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 150V 420mA (Ta) 1W (Ta) Surface Mount SC-70-6
P-CHANNEL 20-V (D-S) MOSFET
P-Channel 20V 1.06A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 20V 1.4A (Ta) 568mW (Ta) Surface Mount SC-70-6
P-Channel 20V 1.4A (Ta), 1.4A (Tc) 400mW (Ta), 500mW (Tc) Surface Mount SC-70-3
P-Channel 20V 1.4A (Tc) 500mW (Tc) Surface Mount SC-70-3
P-Channel 20V 1.4A (Tj) 290mW Surface Mount SOT-323
P-Channel 20V 1.5A (Ta) 625mW (Ta) Surface Mount SC-70-6
P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 20V 140mA (Ta) 250mW (Ta) Surface Mount SC-75A
P-Channel 20V 155mA (Ta) 300mW (Ta) Surface Mount SC-75A
P-Channel 20V 2.1A (Tc) 600mW (Ta), 900mW (Tc) Surface Mount SC-70-6
P-Channel 20V 2.2A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
P-Channel 20V 2.3A (Ta) 1W (Ta) Surface Mount SC-70-6
P-Channel 20V 2.3A (Ta), 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 20V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 2.8A (Ta) 1.25W (Ta) Surface Mount SOT-23
P-Channel 20V 2.8A (Tj) 1.25W Surface Mount SOT-23
P-Channel 20V 2.9A (Ta) 350mW (Ta) Surface Mount SOT-23
P-Channel 20V 2A (Ta), 2A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 20V 2A (Tc) 1.56W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 20V 2A 450mW Surface Mount SOT-323
P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 20V 3.2A (Ta), 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 350mA (Ta) 150mW (Ta) Surface Mount SC-75A
P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3
P-Channel 20V 3A (Ta), 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 20V 4.2A (Tj) 1.4W Surface Mount SOT-23
P-Channel 20V 4.2A 1.4W Surface Mount SOT-23
P-Channel 20V 450mA (Ta) 190mW (Ta) Surface Mount SC-89-3
P-Channel 20V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 20V 4A (Tc) 2.8W (Tc) Surface Mount SC-70-6
P-Channel 20V 770mA (Ta) 170mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 20V 940mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 30V 1.49A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 1.9A (Ta), 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 2.7A (Ta) 1.1W (Ta) Surface Mount SOT-23
P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 2.7A (Tc) 1.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 30V 2.7A (Tc) 1W (Ta), 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 3A (Ta) 250mW (Ta) Surface Mount SOT-23
P-Channel 30V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
P-Channel 30V 960mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 30V 980mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
P-CHANNEL 40-V (D-S) MOSFET
P-Channel 40V 2.3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
P-Channel 40V 2.7A (Ta), 3.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 40V 3.1A (Ta), 4.4A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 40V 4.4A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 1.2A (Ta), 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 60V 190mA (Ta) 250mW (Ta) Surface Mount SC-75A
P-Channel 8V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
P-Channel 8V 1.6A (Ta), 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 8V 1.6A (Tc) 1.47W (Ta), 2.27W (Tc) Surface Mount SC-70-6
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
P-Channel 8V 2A (Tc) 2.8W (Tc) Surface Mount SC-70-6
P-Channel 8V 4.1A (Ta) 350mW (Ta) Surface Mount SOT-23
P-Channel 8V 4.4A (Ta), 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 8V 5.4A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 8V 860mA (Ta) 290mW (Ta) Surface Mount SC-70-3
P-Channel 8V 900mA (Tc) 300mW (Ta), 400mW (Tc) Surface Mount SC-70-3
P-CHANNEL ENHANCEMENT-MODE MOS F
P-CHANNEL MOSFET, SOT-23
P-CHANNEL MOSFET,DFN1006-3
P-CHANNEL MOSFET,SOT-23
P-CHANNEL MOSFET,SOT-323
P-CHANNEL MOSFET
SMALL SIGNAL MOSFET
SMALL SIGNAL MOSFETS
SOT-23 N-CHANNEL POWER MOSFETS R
SOT-23-3 POWER MOSFETS ROHS
TRANS NPN/PNP 50V 200MA SC74

<< Prev Next >>