The SI2302AK-TP is an N-channel MOSFET in an SOT-23 package, designed for low-voltage switching applications. It has a 20 V drain-source breakdown voltage, a continuous drain current of 2.5 A at 25°C and 1.6 A at 100°C, and a maximum total power dissipation of 1.1 W. The device features a trench LV MOSFET structure with ESD protection up to 2 kV (HBM), a gate threshold voltage range of 0.4 to 1.0 V, and a typical on-resistance of 100 mΩ at 4.5 V gate drive. Thermal resistance is 111°C/W from junction to ambient. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements. The package dimensions are 3.04 mm × 2.64 mm × 1.40 mm, with a suggested solder pad layout of 0.80 mm × 0.90 mm. The part operates from -55°C to +150°C and has a moisture sensitivity level of 1.
N-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2302AK-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |