Manufacturer: Vishay
Win Source Part Number: 104570-SI1035X-T1-GE
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 180mA, 145mA
Gate-Source Threshold Voltage: 400mV @ 250μA (Min)
Max Gate Charge: 0.75nC @ 4.5V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 20V SC-89 Product overview: SI1035X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1035X-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 180mA, 145mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array N and P-Channel 20V 180mA, 145mA 250mW Surface Mount SC-89 (SOT-563F)
Mosfet Array N and P-Channel 20V 180mA, 145mA 250mW Surface Mount SC-89 (SOT-563F)
MOSFET 20V 200/150mA 5.0/8.0ohm @ 4.5V
MOSFET N/P-CH 20V SC89
MOSFET 20V 200/150mA 5.0/8.0ohm @ 4.5V
DUAL N/P CHANNEL MOSFET, 20V, SC-89, FULL REEL; Transistor Polarity:Complementa
MOSFET, N & P CHANNEL, 20V, 180mA, SC-89-6; Transistor Polarity:Complementa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 104570-SI1035X-T1-GE3 | 2088-SI1035X-T1-GE3 | SI1035X-T1-GE3TR-ND | SI1035X-T1-GE3 | SI1035X-T1-GE3 | 880-SI1035X-T1-GE3 | 16P3684 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1035X-T1-GE3 | 20V MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 20V 200/150mA 5.0/8.0ohm @ 4.5V | Dual N/p Channel Mosfet, 20V, Sc-89, Full Reel; Transistor Polarity Vishay |
| Polarity | P-Channel | N-Channel; P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 250 milliwatts | 250 milliwatts | 250 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SC-89-6 | SOT-563, SOT-666 | TO-3 |