Mosfet Array N and P-Channel 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET N/P-CH 60V 4.5A 8SOP Product overview: SH8M31GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M31GZETB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 894334-SH8M31GZETB
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SH8M31
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: SH8M31GZETBCT, SH8M31GZETBDKR, SH8M31GZETBTR
MOSFET N/P-CH 60V 4.5A 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SH8M31GZETBCT-ND | 289-SH8M31GZETB | 894334-SH8M31GZETB | SH8M31GZETB | SH8M31GZETB |
| Product Name | FET, MOSFET Arrays | 60V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M31GZETB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SOP | 8-SOIC (0.154, 3.90mm Width) | |
| Polarity | N-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts |