Manufacturer: Vishay
Win Source Part Number: 124037-SI1304BDL-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 340mW (Ta), 370mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 900mA (Tc)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 2.7nC @ 4.5V
Max Input Capacitance: 100pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 270 mOhm @ 900mA, 4.5V
Alternative Parts (Cross-Reference): PMF250XN; PMF250XN,115; PMF400UN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
N-Channel 30V 900mA (Tc) 340mW (Ta), 370mW (Tc) Surface Mount SC-70-3
MOSFET N-CH 30V 900MA SC70-3 Product overview: SI1304BDL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1304BDL-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 900MA SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 124037-SI1304BDL-T1-E3 | SI1304BDL-T1-E3TR-ND | 278-SI1304BDL-T1-E3 | SI1304BDL-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1304BDL-T1-E3 | Single FETs, MOSFETs | 30V 900MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 340 to 370 milliwatts | 340 milliwatts |