The SI080P04L is a P-channel MOSFET designed for low-voltage switching applications, packaged in SOT-23 with dimensions of 3.04 mm length, 2.64 mm width, and 1.40 mm height. It supports a maximum drain-source voltage of -40 V and a continuous drain current of -1.9 A at 100°C, with a pulsed drain current of -12 A. The device has a maximum on-resistance of 110 mΩ at -4.5 V gate drive and 2 A drain current, and a total power dissipation of 1 W. Its junction temperature operates from -55°C to +150°C with a thermal resistance of 120°C/W. The epoxy meets UL 94 V-0 flammability rating, and the part is RoHS compliant and halogen-free. It is qualified to AEC-Q200 automotive standards.
SMALL SIGNAL MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI080P04L-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |