Vishay Precision Group FET, MOSFET Arrays SI1926DL-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1926DL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1926DL-T1-GE3CT-ND
FET, MOSFET Arrays SI1926DL-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1926DL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1926DL-T1-GE3DKR-ND
FET, MOSFET Arrays SI1926DL-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1926DL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1926DL-T1-GE3TR-ND
FET, MOSFET Arrays SI1926DL-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
60V 0.37A MOSFET Transistor
278-SI1926DL-T1-GE3
60V 0.37A MOSFET Transistor 278-SI1926DL-T1-GE3
MOSFET 2N-CH 60V 0.37A SOT363 Product overview: SI1926DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1926DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.37A SOT363 Product overview: SI1926DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1926DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1926DL-T1-GE3 - 1095713-SI1926DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1926DL-T1-GE3
1095713-SI1926DL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1926DL-T1-GE3 1095713-SI1926DL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095713-SI1926DL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si1926DL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Power Dissipation: 510mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 1.4nC @ 10V Max Input Capacitance: 18.5pF @ 30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 340mA, 10V Alternative Parts (Cross-Reference): 2N7002BKS; TSM2N7002KDCU6; BSS138PS; TSM2N7002KDCU6 RF; Introduction Date: October 28, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095713-SI1926DL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si1926DL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Power Dissipation: 510mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 370mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1.4nC @ 10V
Max Input Capacitance: 18.5pF @ 30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 340mA, 10V
Alternative Parts (Cross-Reference): 2N7002BKS; TSM2N7002KDCU6; BSS138PS; TSM2N7002KDCU6 RF;
Introduction Date: October 28, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SC70-6

MOSFET 60V Vds 20V Vgs SC70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1926DL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1926DL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1926DL-T1-GE3
MOSFET 2N-CH 60V 0.37A SC70-6

MOSFET 2N-CH 60V 0.37A SC70-6

Supplier's Site
FET, MOSFET Arrays - SI1926DL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1926DL-T1-GE3
FET, MOSFET Arrays SI1926DL-T1-GE3
MOSFET 2N-CH 60V 0.37A SOT363

MOSFET 2N-CH 60V 0.37A SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1926DL-T1-GE3CT-ND 278-SI1926DL-T1-GE3 1095713-SI1926DL-T1-GE3 SI1926DL-T1-GE3 SI1926DL-T1-GE3 SI1926DL-T1-GE3
Product Name FET, MOSFET Arrays 60V 0.37A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1926DL-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-3 (SOT323) 6-TSSOP, SC-88, SOT-363
PD 510 milliwatts 510 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data