Vishay Precision Group Single FETs, MOSFETs SI1013X-T1-GE3

Description
P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1013X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1013X-T1-GE3DKR-ND
Single FETs, MOSFETs SI1013X-T1-GE3DKR-ND
P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3

P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1013X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1013X-T1-GE3TR-ND
Single FETs, MOSFETs SI1013X-T1-GE3TR-ND
P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3

P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1013X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1013X-T1-GE3CT-ND
Single FETs, MOSFETs SI1013X-T1-GE3CT-ND
P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3

P-Channel 20V 350mA (Ta) 250mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013X-T1-GE3 - 028325-SI1013X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013X-T1-GE3
028325-SI1013X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013X-T1-GE3 028325-SI1013X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028325-SI1013X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 350mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028325-SI1013X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 350mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 1.5nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 20V 350mA 1.2 Ohm MOSFET Transistor
278-SI1013X-T1-GE3
SMD 20V 350mA 1.2 Ohm MOSFET Transistor 278-SI1013X-T1-GE3
P-CH JFET, 20V, 350mA, 1.2 Ohm, SC Package, Surface Mount Product overview: SI1013X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 350mA, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 350mA, 1.2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1013X-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 20V, 350mA, 1.2 Ohm, SC Package, Surface Mount Product overview: SI1013X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 350mA, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 350mA, 1.2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1013X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1013X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1013X-T1-GE3
Single FETs, MOSFETs SI1013X-T1-GE3
MOSFET P-CH 20V 350MA SC89-3

MOSFET P-CH 20V 350MA SC89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 350mA 175mW 1.2 ohms @ 4.5V

MOSFET 20V 350mA 175mW 1.2 ohms @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1013X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1013X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1013X-T1-GE3
MOSFET P-CH 20V 350MA SC89-3

MOSFET P-CH 20V 350MA SC89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1013X-T1-GE3DKR-ND 028325-SI1013X-T1-GE3 278-SI1013X-T1-GE3 SI1013X-T1-GE3 SI1013X-T1-GE3 SI1013X-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1013X-T1-GE3 SMD 20V 350mA 1.2 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SC-89, SOT-490 SOT3; SC-89-3 SC-89, SOT-490 SC-89, SOT-490
V(BR)DSS 20 volts 20 volts
PD 250 milliwatts 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data