Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2318CDS-T1-BE3

Description
N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2318CDS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2318CDS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2318CDS-T1-BE3TR-ND
N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2318CDS-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2318CDS-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI2318CDS-T1-BE3CT-ND
N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2318CDS-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2318CDS-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI2318CDS-T1-BE3DKR-ND
N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 4.3A (Ta), 5.6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
40V 5.6A SOT-23 MOSFET Transistor
278-SI2318CDS-T1-BE3
40V 5.6A SOT-23 MOSFET Transistor 278-SI2318CDS-T1-BE3
Trans MOSFET N-CH 40V 5.6A 3-Pin SOT-23 T/R Product overview: SI2318CDS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2318CDS-T1-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 5.6A 3-Pin SOT-23 T/R Product overview: SI2318CDS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2318CDS-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1108287-SI2318CDS-T1-BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1108287-SI2318CDS-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1108287-SI2318CDS-T1-BE3
Win Source Part Number: 1108287-SI2318CDS-T1 -BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 4.3A (Ta), 5.6A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 4.3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 1.25W (Ta), 2.1W (Tc) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SI2318CDS-T1-BE3 TR,742-SI2318CDS-T1- BE3DKR,742-SI2318CDS -T1-BE3CT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1108287-SI2318CDS-T1-BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Ta), 5.6A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 4.3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1.25W (Ta), 2.1W (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SI2318CDS-T1-BE3TR,742-SI2318CDS-T1-BE3DKR,742-SI2318CDS-T1-BE3CT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2318CDS-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2318CDS-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2318CDS-T1-BE3
N-CHANNEL 40-V (D-S) MOSFET

N-CHANNEL 40-V (D-S) MOSFET

Supplier's Site
Single FETs, MOSFETs - SI2318CDS-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2318CDS-T1-BE3
Single FETs, MOSFETs SI2318CDS-T1-BE3
N-CHANNEL 40-V (D-S) MOSFET

N-CHANNEL 40-V (D-S) MOSFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI2318CDS-T1-BE3TR-ND 278-SI2318CDS-T1-BE3 1108287-SI2318CDS-T1-BE3 SI2318CDS-T1-BE3 SI2318CDS-T1-BE3
Product Name Single FETs, MOSFETs 40V 5.6A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 1250 milliwatts 1250 to 2100 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2607ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers