Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023CX-T1-GE3 SI1023CX-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095664-SI1023CX-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 220mW Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Rds On at Id,Vgs: 756 mOhm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095664-SI1023CX-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 220mW Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Rds On at Id,Vgs: 756 mOhm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023CX-T1-GE3 - 1095664-SI1023CX-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023CX-T1-GE3
1095664-SI1023CX-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023CX-T1-GE3 1095664-SI1023CX-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095664-SI1023CX-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 220mW Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 45pF @ 10V Maximum Rds On at Id,Vgs: 756 mOhm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095664-SI1023CX-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 220mW
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 45pF @ 10V
Maximum Rds On at Id,Vgs: 756 mOhm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 0.45A MOSFET Transistor
278-SI1023CX-T1-GE3
20V 0.45A MOSFET Transistor 278-SI1023CX-T1-GE3
Trans MOSFET P-CH 20V 0.45A 6-Pin SC-89 T/R Product overview: SI1023CX-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1023CX-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 0.45A 6-Pin SC-89 T/R Product overview: SI1023CX-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1023CX-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1023CX-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1023CX-T1-GE3TR-ND
FET, MOSFET Arrays SI1023CX-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1023CX-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1023CX-T1-GE3CT-ND
FET, MOSFET Arrays SI1023CX-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1023CX-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1023CX-T1-GE3DKR-ND
FET, MOSFET Arrays SI1023CX-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1023CX-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1023CX-T1-GE3
FET, MOSFET Arrays SI1023CX-T1-GE3
MOSFET 2P-CH 20V SC89-6

MOSFET 2P-CH 20V SC89-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1023CX-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1023CX-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1023CX-T1-GE3
MOSFET 2P-CH 20V SC89

MOSFET 2P-CH 20V SC89

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs SC89-6

MOSFET -20V Vds 8V Vgs SC89-6

Buy Now Datasheet
Dual Mosfet,p-Ch, 20V, 0.45A, Sc-89 Rohs Compliant Vishay - 57AJ0420 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet,p-Ch, 20V, 0.45A, Sc-89 Rohs Compliant Vishay
57AJ0420
Dual Mosfet,p-Ch, 20V, 0.45A, Sc-89 Rohs Compliant Vishay 57AJ0420
DUAL MOSFET,P-CH, 20V, 0.45A, SC-89 ROHS COMPLIANT: YES

DUAL MOSFET,P-CH, 20V, 0.45A, SC-89 ROHS COMPLIANT: YES

Supplier's Site
20V 756mΩ@4.5V,350mA 220mW 1V@250uA 2 P-Channel SC-89 MOSFETs ROHS - 17930-SI1023CX-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
20V 756mΩ@4.5V,350mA 220mW 1V@250uA 2 P-Channel SC-89 MOSFETs ROHS
17930-SI1023CX-T1-GE3
20V 756mΩ@4.5V,350mA 220mW 1V@250uA 2 P-Channel SC-89 MOSFETs ROHS 17930-SI1023CX-T1-GE3
20V 756mΩ@4.5V,350mA 220mW 1V@250uA 2 P-Channel SC-89 MOSFETs ROHS

20V 756mΩ@4.5V,350mA 220mW 1V@250uA 2 P-Channel SC-89 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095664-SI1023CX-T1-GE3 278-SI1023CX-T1-GE3 SI1023CX-T1-GE3TR-ND SI1023CX-T1-GE3 SI1023CX-T1-GE3 SI1023CX-T1-GE3 57AJ0420 17930-SI1023CX-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023CX-T1-GE3 20V 0.45A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual Mosfet,p-Ch, 20V, 0.45A, Sc-89 Rohs Compliant Vishay 20V 756mΩ@4.5V,350mA 220mW 1V@250uA 2 P-Channel SC-89 MOSFETs ROHS
Polarity P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
V(BR)DSS 20 volts 20 volts
PD 220 milliwatts 220 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data