Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-GE3 SI2307BDS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095730-SI2307BDS-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095730-SI2307BDS-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-GE3 - 1095730-SI2307BDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-GE3
1095730-SI2307BDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-GE3 1095730-SI2307BDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095730-SI2307BDS-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095730-SI2307BDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 380pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 2.5A SOT-23 MOSFET Transistor
2088-SI2307BDS-T1-GE3
30V 2.5A SOT-23 MOSFET Transistor 2088-SI2307BDS-T1-GE3
P-CH MOSFET, 30V, 2.5A, 78mR, SOT-23-3, Small Signal Product overview: SI2307BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI2307BDS-T1-GE 3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 2.5A, 78mR, SOT-23-3, Small Signal Product overview: SI2307BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI2307BDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2307BDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2307BDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2307BDS-T1-GE3TR-ND
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2307BDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2307BDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2307BDS-T1-GE3CT-ND
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2307BDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2307BDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2307BDS-T1-GE3DKR-ND
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFET 30V 3.2A 1.25W 78mohm @ 10V

MOSFET 30V 3.2A 1.25W 78mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2307BDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2307BDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2307BDS-T1-GE3
MOSFET P-CH 30V 2.5A SOT23-3

MOSFET P-CH 30V 2.5A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2307BDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2307BDS-T1-GE3
Single FETs, MOSFETs SI2307BDS-T1-GE3
MOSFET P-CH 30V 2.5A SOT23-3

MOSFET P-CH 30V 2.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095730-SI2307BDS-T1-GE3 2088-SI2307BDS-T1-GE3 SI2307BDS-T1-GE3TR-ND SI2307BDS-T1-GE3 SI2307BDS-T1-GE3 SI2307BDS-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-GE3 30V 2.5A SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL - 769353-AUIRFS3806TRL - Win Source Electronics
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers