Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-GE3 SI1902DL-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028353-SI1902DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 660mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.2nC @ 4.5V Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028353-SI1902DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 660mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.2nC @ 4.5V Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-GE3 - 028353-SI1902DL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-GE3
028353-SI1902DL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-GE3 028353-SI1902DL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028353-SI1902DL-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 660mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.2nC @ 4.5V Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028353-SI1902DL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 660mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.2nC @ 4.5V
Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902DL-T1-GE3DKR-ND
FET, MOSFET Arrays SI1902DL-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902DL-T1-GE3TR-ND
FET, MOSFET Arrays SI1902DL-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902DL-T1-GE3CT-ND
FET, MOSFET Arrays SI1902DL-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 0.66A MOSFET Transistor
278-SI1902DL-T1-GE3
20V 0.66A MOSFET Transistor 278-SI1902DL-T1-GE3
MOSFET 2N-CH 20V 0.66A SC-70-6 Product overview: SI1902DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.66A SC-70-6 Product overview: SI1902DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V .66A .27W

MOSFET 20V .66A .27W

Buy Now Datasheet
MOSFET 2N-CH 20V 0.66A SC-70-6 - 880-SI1902DL-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 0.66A SC-70-6
880-SI1902DL-T1-GE3
MOSFET 2N-CH 20V 0.66A SC-70-6 880-SI1902DL-T1-GE3
MOSFET 2N-CH 20V 0.66A SC-70-6

MOSFET 2N-CH 20V 0.66A SC-70-6

Supplier's Site
FET, MOSFET Arrays - SI1902DL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1902DL-T1-GE3
FET, MOSFET Arrays SI1902DL-T1-GE3
MOSFET 2N-CH 20V 0.66A SC-70-6

MOSFET 2N-CH 20V 0.66A SC-70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1902DL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1902DL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1902DL-T1-GE3
MOSFET 2N-CH 20V 0.66A SC70-6

MOSFET 2N-CH 20V 0.66A SC70-6

Supplier's Site
Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6; Transistor Polarity Vishay - 18X0007 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6; Transistor Polarity Vishay
18X0007
Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6; Transistor Polarity Vishay 18X0007
MOSFET, DUAL N CHANNEL, 20V, 0.66A, SC-70-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 0.66A, SC-70-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6, Full Reel; Transistor Polarity Vishay - 86R3860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6, Full Reel; Transistor Polarity Vishay
86R3860
Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6, Full Reel; Transistor Polarity Vishay 86R3860
MOSFET, DUAL N CHANNEL, 20V, 0.66A, SC-70-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 0.66A, SC-70-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028353-SI1902DL-T1-GE3 SI1902DL-T1-GE3DKR-ND 278-SI1902DL-T1-GE3 SI1902DL-T1-GE3 880-SI1902DL-T1-GE3 SI1902DL-T1-GE3 SI1902DL-T1-GE3 18X0007
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-GE3 FET, MOSFET Arrays 20V 0.66A MOSFET Transistor MOSFET MOSFET 2N-CH 20V 0.66A SC-70-6 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N Channel, 20V, 0.66A, Sc-70-6; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts
PD 270 milliwatts 270 milliwatts 270 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
Unlock Full Specs
to access all available technical data