P-channel MOSFET in SOT-23 package with a drain-source voltage rating of -60 V, continuous drain current of -2.0 A at 25°C and -1.3 A at 100°C, and total power dissipation of 1.0 W. The device features a junction-to-ambient thermal resistance of 123°C/W, operates from -55°C to +150°C, and is RoHS compliant. Package dimensions are specified with a body length of 2.80 to 3.04 mm, width of 2.30 to 2.64 mm, and height of 1.20 to 1.40 mm. It is a halogen-free, green device with UL 94 V-0 rated epoxy.
P-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI125P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |