Vishay Precision Group 20V 370mA MOSFET Transistor SI1016X-T1-GE3

Description
2-Ch N/P-Ch JFET, 20V, 370mA, 700mR, SOT-563 Product overview: SI1016X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1016X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch N/P-Ch JFET, 20V, 370mA, 700mR, SOT-563 Product overview: SI1016X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1016X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 370mA MOSFET Transistor
278-SI1016X-T1-GE3
20V 370mA MOSFET Transistor 278-SI1016X-T1-GE3
2-Ch N/P-Ch JFET, 20V, 370mA, 700mR, SOT-563 Product overview: SI1016X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1016X-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch N/P-Ch JFET, 20V, 370mA, 700mR, SOT-563 Product overview: SI1016X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1016X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1016X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1016X-T1-GE3TR-ND
FET, MOSFET Arrays SI1016X-T1-GE3TR-ND
Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1016X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1016X-T1-GE3DKR-ND
FET, MOSFET Arrays SI1016X-T1-GE3DKR-ND
Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1016X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1016X-T1-GE3CT-ND
FET, MOSFET Arrays SI1016X-T1-GE3CT-ND
Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array N and P-Channel 20V 485mA, 370mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1016X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1016X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1016X-T1-GE3
MOSFET N/P-CH 20V 0.485A SC89

MOSFET N/P-CH 20V 0.485A SC89

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N/P-Ch MOSFET 700/1200 mohms@4.5V

MOSFET N/P-Ch MOSFET 700/1200 mohms@4.5V

Buy Now Datasheet
FET, MOSFET Arrays - SI1016X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1016X-T1-GE3
FET, MOSFET Arrays SI1016X-T1-GE3
MOSFET N/P-CH 20V SC89-6

MOSFET N/P-CH 20V SC89-6

Supplier's Site Datasheet
Mosfet, N And P Channel, 20V, 0.41Ohm, 485Ma, Sot-563, Full Reel; Transistor Polarity Vishay - 73W9405 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N And P Channel, 20V, 0.41Ohm, 485Ma, Sot-563, Full Reel; Transistor Polarity Vishay
73W9405
Mosfet, N And P Channel, 20V, 0.41Ohm, 485Ma, Sot-563, Full Reel; Transistor Polarity Vishay 73W9405
MOSFET, N AND P CHANNEL, 20V, 0.41OHM, 485mA, SOT-563, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:485mA; On Resistance Rds(on):0.41ohm; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, N AND P CHANNEL, 20V, 0.41OHM, 485mA, SOT-563, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:485mA; On Resistance Rds(on):0.41ohm; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 20V, Sc-89; Transistor Polarity Vishay - 16P3672 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 20V, Sc-89; Transistor Polarity Vishay
16P3672
Dual N/p Channel Mosfet, 20V, Sc-89; Transistor Polarity Vishay 16P3672
DUAL N/P CHANNEL MOSFET, 20V, SC-89; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:485mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 20V, SC-89; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:485mA; On Resistance Rds(on):0.41ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1016X-T1-GE3 SI1016X-T1-GE3TR-ND SI1016X-T1-GE3 SI1016X-T1-GE3 SI1016X-T1-GE3 73W9405
Product Name 20V 370mA MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, N And P Channel, 20V, 0.41Ohm, 485Ma, Sot-563, Full Reel; Transistor Polarity Vishay
Polarity N-Channel; P-Channel P-Channel; N and P-Channel P-Channel
PD 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT-563, SOT-666 SOT-563, SOT-666 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details