Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2302ADS-T1

Description
N-Channel 20V 2.1A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 2.1A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2302ADS-T1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302ADS-T1-ND
Single FETs, MOSFETs SI2302ADS-T1-ND
N-Channel 20V 2.1A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.1A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302ADS-T1 - 1248810-SI2302ADS-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302ADS-T1
1248810-SI2302ADS-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302ADS-T1 1248810-SI2302ADS-T1
Manufacturer: Vishay Win Source Part Number: 1248810-SI2302ADS-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1248810-SI2302ADS-T1
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
20V 2.1A SOT23 MOSFET Transistor
278-SI2302ADS-T1
20V 2.1A SOT23 MOSFET Transistor 278-SI2302ADS-T1
MOSFET N-CH 20V 2.1A SOT23-3 Product overview: SI2302ADS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302ADS-T1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.1A SOT23-3 Product overview: SI2302ADS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302ADS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans MOSFET N-CH 20V 2.1A 3-Pin TO-236 T/R - SI2302ADS-T1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 20V 2.1A 3-Pin TO-236 T/R
SI2302ADS-T1
Trans MOSFET N-CH 20V 2.1A 3-Pin TO-236 T/R SI2302ADS-T1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2302ADS-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2302ADS-T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2302ADS-T1
MOSFET N-CH 20V 2.1A SOT23-3

MOSFET N-CH 20V 2.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI2302ADS-T1-ND 1248810-SI2302ADS-T1 278-SI2302ADS-T1 SI2302ADS-T1 SI2302ADS-T1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302ADS-T1 20V 2.1A SOT23 MOSFET Transistor Trans MOSFET N-CH 20V 2.1A 3-Pin TO-236 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data