Win Source Part Number: 1278560-SH8MA3TB1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 6A (Ta)
Rds On (Max) @ Id, Vgs: 28mOhm @ 7A, 10V, 50mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 7.2nC @ 10V, 10nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 300pF @ 15V, 480pF @ 15V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SH8MA3TB1CT,SH8MA3TB
Base Product Number: SH8MA3
Mosfet Array N and P-Channel 30V 7A (Ta), 6A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 7A (Ta), 6A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 7A (Ta), 6A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET N/P-CH 30V 7A/6A 8SOP Product overview: SH8MA3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8MA3TB1 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 7A/6A 8SOP
SH8MA3TB1 IS LOW ON-RESISTANCE A
MOSFET, N/P-CH, 30V, 7A, 150DEG C, 2.8W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278560-SH8MA3TB1 | SH8MA3TB1CT-ND | 289-SH8MA3TB1 | SH8MA3TB1 | SH8MA3TB1 | 29AK7497 | SH8MA3TB1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 30V 7A 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, N/p-Ch, 30V, 7A, 150Deg C, 2.8W Rohs Compliant Rohm | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| Transconductance | 0.0027 to 0.0033 kS |