Vishay Precision Group Single FETs, MOSFETs SI1032X-T1-GE3

Description
N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1032X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032X-T1-GE3TR-ND
Single FETs, MOSFETs SI1032X-T1-GE3TR-ND
N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3

N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1032X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032X-T1-GE3CT-ND
Single FETs, MOSFETs SI1032X-T1-GE3CT-ND
N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3

N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1032X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1032X-T1-GE3DKR-ND
Single FETs, MOSFETs SI1032X-T1-GE3DKR-ND
N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3

N-Channel 20V 200mA (Ta) 300mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Singapore, Singapore
SMD 20V 200mA MOSFET Transistor
278-SI1032X-T1-GE3
SMD 20V 200mA MOSFET Transistor 278-SI1032X-T1-GE3
N-CH JFET 20V 200mA 5R SC-89 Surface Mount Product overview: SI1032X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 200mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1032X-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 20V 200mA 5R SC-89 Surface Mount Product overview: SI1032X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 200mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1032X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032X-T1-GE3 - 098238-SI1032X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032X-T1-GE3
098238-SI1032X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032X-T1-GE3 098238-SI1032X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 098238-SI1032X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.75nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V Alternative Parts (Cross-Reference): FDY301NZ; Si1032X-T1; Si1032X; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098238-SI1032X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.75nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): FDY301NZ; Si1032X-T1; Si1032X;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
N Channel Mosfet, 20V, 200Ma, Sc-89, Full Reel; Channel Type Vishay - 16P3682 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 200Ma, Sc-89, Full Reel; Channel Type Vishay
16P3682
N Channel Mosfet, 20V, 200Ma, Sc-89, Full Reel; Channel Type Vishay 16P3682
N CHANNEL MOSFET, 20V, 200mA, SC-89, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Power Dissipation:300mW RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 200mA, SC-89, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay - 85W3201 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay
85W3201
N Channel Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay 85W3201
N CHANNEL MOSFET, 20V, 200mA, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 200mA, SC-89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1032X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1032X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1032X-T1-GE3
MOSFET N-CH 20V 200MA SC89-3

MOSFET N-CH 20V 200MA SC89-3

Supplier's Site
Single FETs, MOSFETs - SI1032X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1032X-T1-GE3
Single FETs, MOSFETs SI1032X-T1-GE3
MOSFET N-CH 20V 200MA SC89-3

MOSFET N-CH 20V 200MA SC89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 200mA 340mW 5.0ohm @ 4.5V

MOSFET 20V 200mA 340mW 5.0ohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1032X-T1-GE3TR-ND 278-SI1032X-T1-GE3 098238-SI1032X-T1-GE3 16P3682 85W3201 SI1032X-T1-GE3 SI1032X-T1-GE3 SI1032X-T1-GE3
Product Name Single FETs, MOSFETs SMD 20V 200mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1032X-T1-GE3 N Channel Mosfet, 20V, 200Ma, Sc-89, Full Reel; Channel Type Vishay N Channel Mosfet, 20V, 200Ma, Sc-89; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; SC-89-3 TO-3 TO-3 SC-89, SOT-490 SC-89, SOT-490
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers