Vishay Precision Group P-Channel SMD 5.1A -12V MOSFET Transistor SI2333CDS-T1-E3

Description
P-Channel JFET, 5.1A, -12V, 35mR, SOT-23-3, Surface Mount Product overview: SI2333CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 5.1A, -12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.1A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 5.1A, -12V, 35mR, SOT-23-3, Surface Mount Product overview: SI2333CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 5.1A, -12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.1A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 5.1A -12V MOSFET Transistor
278-SI2333CDS-T1-E3
P-Channel SMD 5.1A -12V MOSFET Transistor 278-SI2333CDS-T1-E3
P-Channel JFET, 5.1A, -12V, 35mR, SOT-23-3, Surface Mount Product overview: SI2333CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 5.1A, -12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.1A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 5.1A, -12V, 35mR, SOT-23-3, Surface Mount Product overview: SI2333CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 5.1A, -12V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.1A, -12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333CDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-E3 - 028389-SI2333CDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-E3
028389-SI2333CDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-E3 028389-SI2333CDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028389-SI2333CDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.1A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 1225pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028389-SI2333CDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta), 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.1A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 1225pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SI2333CDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333CDS-T1-E3CT-ND
Single FETs, MOSFETs SI2333CDS-T1-E3CT-ND
P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333CDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333CDS-T1-E3TR-ND
Single FETs, MOSFETs SI2333CDS-T1-E3TR-ND
P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333CDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333CDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2333CDS-T1-E3DKR-ND
P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 7.1A (Tc) 1.25W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Mosfet, P Channel, -12V, -7.1A, To-236-3; Channel Type Vishay - 88T7691 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -7.1A, To-236-3; Channel Type Vishay
88T7691
Mosfet, P Channel, -12V, -7.1A, To-236-3; Channel Type Vishay 88T7691
MOSFET, P CHANNEL, -12V, -7.1A, TO-236-3; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, -7.1A, TO-236-3; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -12V, -7.1A, To-236-3, Full Reel; Channel Type Vishay - 33P5183 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -7.1A, To-236-3, Full Reel; Channel Type Vishay
33P5183
Mosfet, P Channel, -12V, -7.1A, To-236-3, Full Reel; Channel Type Vishay 33P5183
MOSFET, P CHANNEL, -12V, -7.1A, TO-236-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.5W; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, -7.1A, TO-236-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:7.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:2.5W; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2333CDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2333CDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2333CDS-T1-E3
MOSFET P-CH 12V 7.1A SOT23-3

MOSFET P-CH 12V 7.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2333CDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2333CDS-T1-E3
Single FETs, MOSFETs SI2333CDS-T1-E3
MOSFET P-CH 12V 7.1A SOT23-3

MOSFET P-CH 12V 7.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V 5.1A 2.5W 35mohm @ 4.5V

MOSFET 12V 5.1A 2.5W 35mohm @ 4.5V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2333CDS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2333CDS-T1-E3
12V 7.1A 35mΩ@4.5V,5.1A 1V@250uA P Channel SOT-23 MOSFETs ROHS

12V 7.1A 35mΩ@4.5V,5.1A 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2333CDS-T1-E3 028389-SI2333CDS-T1-E3 SI2333CDS-T1-E3CT-ND 88T7691 33P5183 SI2333CDS-T1-E3 SI2333CDS-T1-E3 SI2333CDS-T1-E3 SI2333CDS-T1-E3
Product Name P-Channel SMD 5.1A -12V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333CDS-T1-E3 Single FETs, MOSFETs Mosfet, P Channel, -12V, -7.1A, To-236-3; Channel Type Vishay Mosfet, P Channel, -12V, -7.1A, To-236-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 2500 milliwatts 1250 to 2500 milliwatts 2500 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 12 volts 12 volts 12 volts
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers