Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-E3 SI2307BDS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028373-SI2307BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028373-SI2307BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-E3 - 028373-SI2307BDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-E3
028373-SI2307BDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-E3 028373-SI2307BDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028373-SI2307BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028373-SI2307BDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 380pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 78 mOhm @ 3.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
30V 2.5A MOSFET Transistor
278-SI2307BDS-T1-E3
30V 2.5A MOSFET Transistor 278-SI2307BDS-T1-E3
P-CH MOSFET, 30V, 2.5A, 78mR, TO-236, Small Signal Product overview: SI2307BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307BDS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 2.5A, 78mR, TO-236, Small Signal Product overview: SI2307BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307BDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2307BDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2307BDS-T1-E3CT-ND
Single FETs, MOSFETs SI2307BDS-T1-E3CT-ND
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2307BDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2307BDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2307BDS-T1-E3DKR-ND
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2307BDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2307BDS-T1-E3TR-ND
Single FETs, MOSFETs SI2307BDS-T1-E3TR-ND
P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.5A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2307BDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2307BDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2307BDS-T1-E3
MOSFET P-CH 30V 2.5A SOT23-3

MOSFET P-CH 30V 2.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 3.2A 1.25W

MOSFET 30V 3.2A 1.25W

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2307BDS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2307BDS-T1-E3
30V 2.5A 750mW 78mΩ@10V,3.2A 3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 2.5A 750mW 78mΩ@10V,3.2A 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet; Channel Type Vishay - 64R4907 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
64R4907
P Channel Mosfet; Channel Type Vishay 64R4907
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:750mW RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:750mW RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Channel Type Vishay - 02J5180 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Channel Type Vishay
02J5180
P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Channel Type Vishay 02J5180
P CHANNEL MOSFET, -30V, 2.5A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 2.5A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -2.5A, Sot-23-3; Transistor Polarity Vishay - 54AH6883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -2.5A, Sot-23-3; Transistor Polarity Vishay
54AH6883
Mosfet, P-Ch, -30V, -2.5A, Sot-23-3; Transistor Polarity Vishay 54AH6883
MOSFET, P-CH, -30V, -2.5A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -2.5A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2307BDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2307BDS-T1-E3
Single FETs, MOSFETs SI2307BDS-T1-E3
MOSFET P-CH 30V 2.5A SOT23-3

MOSFET P-CH 30V 2.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028373-SI2307BDS-T1-E3 278-SI2307BDS-T1-E3 SI2307BDS-T1-E3CT-ND SI2307BDS-T1-E3 SI2307BDS-T1-E3 SI2307BDS-T1-E3 64R4907 02J5180 54AH6883 SI2307BDS-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2307BDS-T1-E3 30V 2.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet; Channel Type Vishay P Channel Mosfet, -30V, 2.5A To-236, Full Reel; Channel Type Vishay Mosfet, P-Ch, -30V, -2.5A, Sot-23-3; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data