Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 15A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET 2N-CH 30V 15A 8SOP Product overview: SH8KA7GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8KA7GZETB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278565-SH8KA7GZETB
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta)
Rds On (Max) @ Id, Vgs: 9.3mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 81nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 3320pF @ 15V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SH8KA7GZETBDKR,SH8KA
Base Product Number: SH8KA7
MOSFET 2N-CH 30V 15A 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SH8KA7GZETBTR-ND | 289-SH8KA7GZETB | 1278565-SH8KA7GZETB | SH8KA7GZETB | SH8KA7GZETB |
| Product Name | FET, MOSFET Arrays | 30V 15A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | ||
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0175 kS |