Vishay Precision Group Single FETs, MOSFETs SI2366DS-T1-GE3

Description
N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2366DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2366DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2366DS-T1-GE3TR-ND
N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2366DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2366DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2366DS-T1-GE3CT-ND
N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2366DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2366DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2366DS-T1-GE3DKR-ND
N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 5.8A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 5.8A SOT-23 MOSFET Transistor
278-SI2366DS-T1-GE3
30V 5.8A SOT-23 MOSFET Transistor 278-SI2366DS-T1-GE3
Trans MOSFET N-CH 30V 5.8A 3-Pin SOT-23 T/R Product overview: SI2366DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2366DS-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 5.8A 3-Pin SOT-23 T/R Product overview: SI2366DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2366DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2366DS-T1-GE3 - 1095757-SI2366DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2366DS-T1-GE3
1095757-SI2366DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2366DS-T1-GE3 1095757-SI2366DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095757-SI2366DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 2.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 335pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095757-SI2366DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 2.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 335pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Corby, Northants, United Kingdom
MOSFETs
8123132
MOSFETs 8123132
Vishay SI2366DS-T1-GE3 MOSFET

Vishay SI2366DS-T1-GE3 MOSFET

Supplier's Site
Corby, Northants, United Kingdom
MOSFETs
8123132P
MOSFETs 8123132P
Vishay SI2366DS-T1-GE3 MOSFET

Vishay SI2366DS-T1-GE3 MOSFET

Supplier's Site
Corby, Northants, United Kingdom
MOSFETs
1656910
MOSFETs 1656910
Vishay SI2366DS-T1-GE3 MOSFET

Vishay SI2366DS-T1-GE3 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2366DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2366DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2366DS-T1-GE3
MOSFET N-CH 30V 5.8A SOT23-3

MOSFET N-CH 30V 5.8A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs SOT-23

MOSFET 30V Vds 20V Vgs SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2366DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2366DS-T1-GE3
Single FETs, MOSFETs SI2366DS-T1-GE3
MOSFET N-CH 30V 5.8A SOT23-3

MOSFET N-CH 30V 5.8A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2366DS-T1-GE3TR-ND 278-SI2366DS-T1-GE3 1095757-SI2366DS-T1-GE3 8123132 8123132P SI2366DS-T1-GE3 SI2366DS-T1-GE3 SI2366DS-T1-GE3
Product Name Single FETs, MOSFETs 30V 5.8A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2366DS-T1-GE3 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts 30 volts
PD 1250 to 2100 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data