Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-GE3 SI2343DS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095753-SI2343DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095753-SI2343DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-GE3 - 1095753-SI2343DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-GE3
1095753-SI2343DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-GE3 1095753-SI2343DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095753-SI2343DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095753-SI2343DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 540pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI2343DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2343DS-T1-GE3TR-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2343DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2343DS-T1-GE3CT-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2343DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2343DS-T1-GE3DKR-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V 3.1A SOT-23 MOSFET Transistor
278-SI2343DS-T1-GE3
30V 3.1A SOT-23 MOSFET Transistor 278-SI2343DS-T1-GE3
P-CH JFET, 30V, 3.1A, 53mR Rds(on), SOT-23-3 Product overview: SI2343DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2343DS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 30V, 3.1A, 53mR Rds(on), SOT-23-3 Product overview: SI2343DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2343DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2343DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2343DS-T1-GE3
Single FETs, MOSFETs SI2343DS-T1-GE3
MOSFET P-CH 30V 3.1A SOT23-3

MOSFET P-CH 30V 3.1A SOT23-3

Supplier's Site Datasheet
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay - 15R4918 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay
15R4918
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay 15R4918
P CHANNEL MOSFET, -30V, 4A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 4A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay - 26R1862 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay
26R1862
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay 26R1862
P CHANNEL MOSFET, -30V, 4A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 4A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 4.0A 1.25W 53mohm @ 10V

MOSFET 30V 4.0A 1.25W 53mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2343DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2343DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2343DS-T1-GE3
MOSFET P-CH 30V 3.1A SOT23-3

MOSFET P-CH 30V 3.1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1095753-SI2343DS-T1-GE3 SI2343DS-T1-GE3TR-ND 278-SI2343DS-T1-GE3 SI2343DS-T1-GE3 15R4918 SI2343DS-T1-GE3 SI2343DS-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-GE3 Single FETs, MOSFETs 30V 3.1A SOT-23 MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts 30 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data