Vishay Precision Group Single FETs, MOSFETs SI2304DDS-T1-BE3

Description
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2304DDS-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2304DDS-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI2304DDS-T1-BE3CT-ND
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2304DDS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2304DDS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2304DDS-T1-BE3TR-ND
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2304DDS-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2304DDS-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI2304DDS-T1-BE3DKR-ND
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2304DDS-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2304DDS-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2304DDS-T1-BE3
MOSFET N-CH 30V 3.3A/3.6A SOT23

MOSFET N-CH 30V 3.3A/3.6A SOT23

Supplier's Site
Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay - 82AH6200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay
82AH6200
Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay 82AH6200
MOSFET, N-CH, 30V, 3.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 3.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay - 78AH6654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay
78AH6654
Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay 78AH6654
MOSFET, N-CH, 30V, 3.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 3.6A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI2304DDS-T1-BE3CT-ND SI2304DDS-T1-BE3 82AH6200
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 3.6A, Sot-23; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data