Vishay Precision Group Single FETs, MOSFETs SI2356DS-T1-GE3

Description
N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2356DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2356DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2356DS-T1-GE3DKR-ND
N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2356DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2356DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2356DS-T1-GE3TR-ND
N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2356DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2356DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2356DS-T1-GE3CT-ND
N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 4.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 4.3A MOSFET Transistor
278-SI2356DS-T1-GE3
N-Channel 40V 4.3A MOSFET Transistor 278-SI2356DS-T1-GE3
N-Channel JFET, 40V, 4.3A, 56mR Rds(on), TO-236 Product overview: SI2356DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2356DS-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 40V, 4.3A, 56mR Rds(on), TO-236 Product overview: SI2356DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2356DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2356DS-T1-GE3 - 1095756-SI2356DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2356DS-T1-GE3
1095756-SI2356DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2356DS-T1-GE3 1095756-SI2356DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095756-SI2356DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 960mW (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 370pF @ 20V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 51 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095756-SI2356DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 960mW (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 370pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 51 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI2356DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2356DS-T1-GE3
Single FETs, MOSFETs SI2356DS-T1-GE3
MOSFET N-CH 40V 4.3A TO236

MOSFET N-CH 40V 4.3A TO236

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay - 01AC4982 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay
01AC4982
Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay 01AC4982
MOSFET, N-CH, 40V, 4.3A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 4.3A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay - 05AC9483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay
05AC9483
Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay 05AC9483
MOSFET, N-CH, 40V, 4.3A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 4.3A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2356DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2356DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2356DS-T1-GE3
MOSFET N-CH 40V 4.3A TO236

MOSFET N-CH 40V 4.3A TO236

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 12V Vgs SOT-23

MOSFET 40V Vds 12V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2356DS-T1-GE3DKR-ND 278-SI2356DS-T1-GE3 1095756-SI2356DS-T1-GE3 SI2356DS-T1-GE3 01AC4982 SI2356DS-T1-GE3 SI2356DS-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 40V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2356DS-T1-GE3 Single FETs, MOSFETs Mosfet, N-Ch, 40V, 4.3A, Sot-23; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1700 milliwatts 960 to 1700 milliwatts 960 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers