P-Channel 20V 4.2A (Tj) 1.4W Surface Mount SOT-23
P-Channel 20V 4.2A (Tj) 1.4W Surface Mount SOT-23
P-Channel 20V 4.2A (Tj) 1.4W Surface Mount SOT-23
MOSFET P-CH 20V 4.2A SOT23 Product overview: SI2305B-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 850800-SI2305B-TP
Features: 20 V
Package: Reel - TR
Family Name: SI2305
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI2305B-TPMSCT, SI2305B-TPMSTR, SI2305B-TPMSDKR
MOSFET P-CH 20V 4.2A SOT23
MOSFET P-CH 20V 4.2A SOT23
MOSFET -20V, -4.2A,PChannel Mosfet
P-CHANNEL,MOSFETS,SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI2305B-TPMSTR-ND | 278-SI2305B-TP | 850800-SI2305B-TP | SI2305B-TP | SI2305B-TP | SI2305B-TP | 543-SI2305B-TP |
| Product Name | Single FETs, MOSFETs | 20V 4.2A SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305B-TP | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | P-CHANNEL,MOSFETS,SOT-23 PACKAGE |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0060 kS | ||||||
| PD | 1.4 milliwatts | 1400 milliwatts | 1400 milliwatts |