Vishay Precision Group FET, MOSFET Arrays SI1036X-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI1036X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1036X-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SI1036X-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6

Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1036X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1036X-T1-GE3TR-ND
FET, MOSFET Arrays 742-SI1036X-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6

Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1036X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1036X-T1-GE3CT-ND
FET, MOSFET Arrays 742-SI1036X-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6

Mosfet Array 2 N-Channel (Dual) 30V 610mA (Ta) 220mW Surface Mount SC-89-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V MOSFET Transistor
278-SI1036X-T1-GE3
N-Channel 30V MOSFET Transistor 278-SI1036X-T1-GE3
Small Signal Field-Effect Transistor, 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SC-89, 6 PIN Product overview: SI1036X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1036X-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SC-89, 6 PIN Product overview: SI1036X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1036X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278491-SI1036X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278491-SI1036X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278491-SI1036X-T1-GE3
Win Source Part Number: 1278491-SI1036X-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 610mA (Ta) Rds On (Max) @ Id, Vgs: 540mOhm @ 500mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 220mW Package / Case: SOT-563, SOT-666 Supplier Device Package: SC-89-6 Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 36pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Other Names: 742-SI1036X-T1-GE3CT ,742-SI1036X-T1-GE3T R,742-SI1036X-T1-GE3 DKR,SI1036X-T1-GE3 Base Product Number: SI1036

Win Source Part Number: 1278491-SI1036X-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 610mA (Ta)
Rds On (Max) @ Id, Vgs: 540mOhm @ 500mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 220mW
Package / Case: SOT-563, SOT-666
Supplier Device Package: SC-89-6
Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 36pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Other Names: 742-SI1036X-T1-GE3CT,742-SI1036X-T1-GE3TR,742-SI1036X-T1-GE3DKR,SI1036X-T1-GE3
Base Product Number: SI1036

Buy Now Datasheet
FET, MOSFET Arrays - SI1036X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1036X-T1-GE3
FET, MOSFET Arrays SI1036X-T1-GE3
MOSFET 2 N-CH 30V 610MA SC89-6

MOSFET 2 N-CH 30V 610MA SC89-6

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, Sc-89 Rohs Compliant Vishay - 26AK5815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, Sc-89 Rohs Compliant Vishay
26AK5815
Mosfet, Dual N-Ch, 30V, Sc-89 Rohs Compliant Vishay 26AK5815
MOSFET, DUAL N-CH, 30V, SC-89 ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, SC-89 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 8V Vgs SC89-6

MOSFET 30V Vds 8V Vgs SC89-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1036X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1036X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1036X-T1-GE3
MOSFET 2N-CH 30V 0.61A SC89-6

MOSFET 2N-CH 30V 0.61A SC89-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI1036X-T1-GE3DKR-ND 278-SI1036X-T1-GE3 1278491-SI1036X-T1-GE3 SI1036X-T1-GE3 26AK5815 SI1036X-T1-GE3 SI1036X-T1-GE3
Product Name FET, MOSFET Arrays N-Channel 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, Sc-89 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 SOT3 SOT-563, SOT-666 TO-3
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data