Vishay Precision Group -150V 530mA SOT-23 MOSFET Transistor SI2325DS-T1-GE3

Description
P-CH JFET, -150V Vds, 530mA Id, 1.2R Rds(on), SOT-23, SM Product overview: SI2325DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 530mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 530mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2325DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET, -150V Vds, 530mA Id, 1.2R Rds(on), SOT-23, SM Product overview: SI2325DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 530mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 530mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2325DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-150V 530mA SOT-23 MOSFET Transistor
278-SI2325DS-T1-GE3
-150V 530mA SOT-23 MOSFET Transistor 278-SI2325DS-T1-GE3
P-CH JFET, -150V Vds, 530mA Id, 1.2R Rds(on), SOT-23, SM Product overview: SI2325DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 530mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 530mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2325DS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, -150V Vds, 530mA Id, 1.2R Rds(on), SOT-23, SM Product overview: SI2325DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 530mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 530mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2325DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2325DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2325DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2325DS-T1-GE3DKR-ND
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2325DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2325DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2325DS-T1-GE3TR-ND
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2325DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2325DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2325DS-T1-GE3CT-ND
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2325DS-T1-GE3 - 1095741-SI2325DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2325DS-T1-GE3
1095741-SI2325DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2325DS-T1-GE3 1095741-SI2325DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095741-SI2325DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 530mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): SI2327DS-T1-GE3; VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095741-SI2325DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 530mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): SI2327DS-T1-GE3; VP1220N1; Si2327DS-T1-E3; SI2325DS -T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2325DS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2325DS-T1-GE3
150V 530mA 750mW 1.2Ω@10V,500mA 4.5V@250uA P Channel SOT-23 MOSFETs ROHS

150V 530mA 750mW 1.2Ω@10V,500mA 4.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs SOT-23

MOSFET -150V Vds 20V Vgs SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2325DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2325DS-T1-GE3
Single FETs, MOSFETs SI2325DS-T1-GE3
MOSFET P-CH 150V 530MA SOT23-3

MOSFET P-CH 150V 530MA SOT23-3

Supplier's Site Datasheet
MOSFET P-CH 150V 0.53A SOT-23 - 880-SI2325DS-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 150V 0.53A SOT-23
880-SI2325DS-T1-GE3
MOSFET P-CH 150V 0.53A SOT-23 880-SI2325DS-T1-GE3
MOSFET P-CH 150V 0.53A SOT-23

MOSFET P-CH 150V 0.53A SOT-23

Supplier's Site
Mosfet, P-Ch, 150V, 0.53A, To-236; Channel Type Vishay - 01AC9540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 150V, 0.53A, To-236; Channel Type Vishay
01AC9540
Mosfet, P-Ch, 150V, 0.53A, To-236; Channel Type Vishay 01AC9540
MOSFET, P-CH, 150V, 0.53A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:530mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, P-CH, 150V, 0.53A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:530mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
P Ch Mosfet, -150V, 690Ma, To-236; Channel Type Vishay - 15R4911 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -150V, 690Ma, To-236; Channel Type Vishay
15R4911
P Ch Mosfet, -150V, 690Ma, To-236; Channel Type Vishay 15R4911
P CH MOSFET, -150V, 690mA, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:530mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

P CH MOSFET, -150V, 690mA, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:530mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2325DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2325DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2325DS-T1-GE3
MOSFET P-CH 150V 530MA SOT23-3

MOSFET P-CH 150V 530MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI2325DS-T1-GE3 SI2325DS-T1-GE3DKR-ND 1095741-SI2325DS-T1-GE3 SI2325DS-T1-GE3 SI2325DS-T1-GE3 SI2325DS-T1-GE3 880-SI2325DS-T1-GE3 01AC9540 SI2325DS-T1-GE3
Product Name -150V 530mA SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2325DS-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs MOSFET P-CH 150V 0.53A SOT-23 Mosfet, P-Ch, 150V, 0.53A, To-236; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 150 volts 150 volts 150 volts -150 volts
Unlock Full Specs
to access all available technical data