Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1039X-T1-E3 SI1039X-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 102867-SI1039X-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 870mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 165 mOhm @ 870mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102867-SI1039X-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 870mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 165 mOhm @ 870mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1039X-T1-E3 - 102867-SI1039X-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1039X-T1-E3
102867-SI1039X-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1039X-T1-E3 102867-SI1039X-T1-E3
Manufacturer: Vishay Win Source Part Number: 102867-SI1039X-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 170mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 870mA (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 6nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 165 mOhm @ 870mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102867-SI1039X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 170mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 870mA (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 6nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 165 mOhm @ 870mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI1039X-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1039X-T1-E3TR-ND
Single FETs, MOSFETs SI1039X-T1-E3TR-ND
P-Channel 12V 870mA (Ta) 170mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 12V 870mA (Ta) 170mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Singapore, Singapore
12V 870MA MOSFET Transistor
278-SI1039X-T1-E3
12V 870MA MOSFET Transistor 278-SI1039X-T1-E3
MOSFET P-CH 12V 870MA SC89-6 Product overview: SI1039X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 870MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 870MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1039X-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 870MA SC89-6 Product overview: SI1039X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 870MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 870MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1039X-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 12V 0.87A SOT563F - 880-SI1039X-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 0.87A SOT563F
880-SI1039X-T1-E3
MOSFET P-CH 12V 0.87A SOT563F 880-SI1039X-T1-E3
MOSFET P-CH 12V 0.87A SOT563F

MOSFET P-CH 12V 0.87A SOT563F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1039X-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1039X-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1039X-T1-E3
MOSFET P-CH 12V 870MA SC89-6

MOSFET P-CH 12V 870MA SC89-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 102867-SI1039X-T1-E3 SI1039X-T1-E3TR-ND 278-SI1039X-T1-E3 880-SI1039X-T1-E3 SI1039X-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1039X-T1-E3 Single FETs, MOSFETs 12V 870MA MOSFET Transistor MOSFET P-CH 12V 0.87A SOT563F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 12 volts
PD 170 milliwatts 170 milliwatts 170 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data