Vishay Precision Group P-Channel 5.3A 20V MOSFET Transistor SI2323DDS-T1-GE3

Description
Small Signal Field-Effect Transistor, 5.3A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SI2323DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 5.3A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SI2323DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 5.3A 20V MOSFET Transistor
278-SI2323DDS-T1-GE3
P-Channel 5.3A 20V MOSFET Transistor 278-SI2323DDS-T1-GE3
Small Signal Field-Effect Transistor, 5.3A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SI2323DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DDS-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.3A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SI2323DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2323DDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2323DDS-T1-GE3DKR-ND
P-Channel 20V 5.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23

P-Channel 20V 5.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2323DDS-T1-GE3CT-ND
P-Channel 20V 5.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23

P-Channel 20V 5.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2323DDS-T1-GE3TR-ND
P-Channel 20V 5.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23

P-Channel 20V 5.3A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DDS-T1-GE3 - 093470-SI2323DDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DDS-T1-GE3
093470-SI2323DDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DDS-T1-GE3 093470-SI2323DDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 093470-SI2323DDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 960mW (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 36nC @ 8V Max Input Capacitance: 1160pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 39 mOhm @ 4.1A, 4.5V Alternative Parts (Cross-Reference): DMG3415U-7; Si2331DS-T1-GE3; Si2331DS-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 093470-SI2323DDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 960mW (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 36nC @ 8V
Max Input Capacitance: 1160pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 39 mOhm @ 4.1A, 4.5V
Alternative Parts (Cross-Reference): DMG3415U-7; Si2331DS-T1-GE3; Si2331DS-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET -20V Vds 8V Vgs SOT-23

MOSFET -20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2323DDS-T1-GE3
Single FETs, MOSFETs SI2323DDS-T1-GE3
MOSFET P-CH 20V 5.3A SOT-23

MOSFET P-CH 20V 5.3A SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2323DDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2323DDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2323DDS-T1-GE3
MOSFET P-CH 20V 5.3A SOT-23

MOSFET P-CH 20V 5.3A SOT-23

Supplier's Site
Mosfet, P-Ch, -20V, -5.3A, Sot-23; Channel Type Vishay - 70AC6494 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -5.3A, Sot-23; Channel Type Vishay
70AC6494
Mosfet, P-Ch, -20V, -5.3A, Sot-23; Channel Type Vishay 70AC6494
MOSFET, P-CH, -20V, -5.3A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -20V, -5.3A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -20V, -5.3A, Sot-23; Transistor Polarity Vishay - 01AC4978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -5.3A, Sot-23; Transistor Polarity Vishay
01AC4978
Mosfet, P-Ch, -20V, -5.3A, Sot-23; Transistor Polarity Vishay 01AC4978
MOSFET, P-CH, -20V, -5.3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -5.3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2323DDS-T1-GE3 SI2323DDS-T1-GE3DKR-ND 093470-SI2323DDS-T1-GE3 SI2323DDS-T1-GE3 SI2323DDS-T1-GE3 SI2323DDS-T1-GE3 70AC6494 01AC4978
Product Name P-Channel 5.3A 20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DDS-T1-GE3 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -5.3A, Sot-23; Channel Type Vishay Mosfet, P-Ch, -20V, -5.3A, Sot-23; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 1700 milliwatts 960 to 1700 milliwatts 960 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers