MOSFET N/P-CH 80V 3.4A/2.6A 8SOP Product overview: SH8M41TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.4A, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.4A, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M41TB1 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 80V 3.4A, 2.6A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 80V 3.4A, 2.6A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 80V 3.4A, 2.6A 2W Surface Mount 8-SOP
MOSFET N/P-CH 80V 3.4A/2.6A SOP8
MOSFET N/P-CH 80V 3.4A/2.6A 8SOP
MOSFET Nch+Pch 80V/-80V 3.4A/-2.6A; MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SH8M41TB1 | SH8M41TB1TR-ND | SH8M41TB1 | SH8M41TB1 | SH8M41TB1 |
| Product Name | 80V 3.4A 2.6A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0020 to 0.0030 kS | ||||
| PD | 2 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |