Vishay Precision Group -30V -4A MOSFET Transistor SI1443EDH-T1-GE3

Description
P-CH MOSFET, -30V, -4A, 54mR, SOT-363 Product overview: SI1443EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1443EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, -30V, -4A, 54mR, SOT-363 Product overview: SI1443EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1443EDH-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -4A MOSFET Transistor
278-SI1443EDH-T1-GE3
-30V -4A MOSFET Transistor 278-SI1443EDH-T1-GE3
P-CH MOSFET, -30V, -4A, 54mR, SOT-363 Product overview: SI1443EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1443EDH-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -30V, -4A, 54mR, SOT-363 Product overview: SI1443EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1443EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1443EDH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1443EDH-T1-GE3TR-ND
Single FETs, MOSFETs SI1443EDH-T1-GE3TR-ND
P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1443EDH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1443EDH-T1-GE3CT-ND
Single FETs, MOSFETs SI1443EDH-T1-GE3CT-ND
P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1443EDH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1443EDH-T1-GE3DKR-ND
Single FETs, MOSFETs SI1443EDH-T1-GE3DKR-ND
P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

P-Channel 30V 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1443EDH-T1-GE3 - 1095694-SI1443EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1443EDH-T1-GE3
1095694-SI1443EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1443EDH-T1-GE3 1095694-SI1443EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095694-SI1443EDH-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 28nC @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 54 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095694-SI1443EDH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 28nC @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 54 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1443EDH-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI1443EDH-T1-GE3
30V 4A 54mΩ@4.3A,10V 1.5V@250uA P Channel SOT-363-6 MOSFETs ROHS

30V 4A 54mΩ@4.3A,10V 1.5V@250uA P Channel SOT-363-6 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1443EDH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1443EDH-T1-GE3
Single FETs, MOSFETs SI1443EDH-T1-GE3
MOSFET P-CH 30V 4A SOT-363

MOSFET P-CH 30V 4A SOT-363

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -4A, Sot-363-6, Full Reel; Channel Type Vishay - 99W9594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -4A, Sot-363-6, Full Reel; Channel Type Vishay
99W9594
Mosfet, P-Ch, -30V, -4A, Sot-363-6, Full Reel; Channel Type Vishay 99W9594
MOSFET, P-CH, -30V, -4A, SOT-363-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:600mVRoHS Compliant: Yes

MOSFET, P-CH, -30V, -4A, SOT-363-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:600mVRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -4A, Sot-363-6; Transistor Polarity Vishay - 43AC4022 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -4A, Sot-363-6; Transistor Polarity Vishay
43AC4022
Mosfet, P-Ch, -30V, -4A, Sot-363-6; Transistor Polarity Vishay 43AC4022
MOSFET, P-CH, -30V, -4A, SOT-363-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.043ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -4A, SOT-363-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.043ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -30V, -4A, Sot-363-6; Transistor Polarity Vishay - 04X9748 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -30V, -4A, Sot-363-6; Transistor Polarity Vishay
04X9748
Mosfet, P Channel, -30V, -4A, Sot-363-6; Transistor Polarity Vishay 04X9748
MOSFET, P CHANNEL, -30V, -4A, SOT-363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.043ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, P CHANNEL, -30V, -4A, SOT-363-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.043ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1443EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1443EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1443EDH-T1-GE3
MOSFET P-CH 30V 4A SOT-363

MOSFET P-CH 30V 4A SOT-363

Supplier's Site
MOSFET -30V Vds 12V Vgs SC70-6

MOSFET -30V Vds 12V Vgs SC70-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1443EDH-T1-GE3 SI1443EDH-T1-GE3TR-ND 1095694-SI1443EDH-T1-GE3 SI1443EDH-T1-GE3 SI1443EDH-T1-GE3 99W9594 43AC4022 04X9748 SI1443EDH-T1-GE3 SI1443EDH-T1-GE3
Product Name -30V -4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1443EDH-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -4A, Sot-363-6, Full Reel; Channel Type Vishay Mosfet, P-Ch, -30V, -4A, Sot-363-6; Transistor Polarity Vishay Mosfet, P Channel, -30V, -4A, Sot-363-6; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 2800 milliwatts 1600 to 2800 milliwatts 1600 milliwatts 1600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3; SOT3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data