MOSFET 2P-CH 20V 0.37A SC89 Product overview: SI1023X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.37A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1023X-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 098804-SI1023X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 370mA
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 1.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)
MOSFET 2P-CH 20V 0.37A SC89
MOSFET 2P-CH 20V 0.37A SOT563F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SI1023X-T1-E3 | 098804-SI1023X-T1-E3 | SI1023X-T1-E3TR-ND | SI1023X-T1-E3 | SI1023X-T1-E3 |
| Product Name | 20V 0.37A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023X-T1-E3 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SC-89-6 | SOT-563, SOT-666 | SOT-563, SOT-666 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) |