ROHM Semiconductor USA, LLC FET, MOSFET Arrays SH8K32GZETB

Description
Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SH8K32GZETBDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8K32GZETBDKR-ND
FET, MOSFET Arrays SH8K32GZETBDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8K32GZETBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8K32GZETBTR-ND
FET, MOSFET Arrays SH8K32GZETBTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8K32GZETBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8K32GZETBCT-ND
FET, MOSFET Arrays SH8K32GZETBCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1015243-SH8K32GZETB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1015243-SH8K32GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1015243-SH8K32GZETB
Win Source Part Number: 1015243-SH8K32GZETB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 65mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 1.4W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 10nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 500pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: SH8K32GZETBCT,SH8K32 GZETBTR,SH8K32GZETBD KR Base Product Number: SH8K32 Product Status: Not For New Designs

Win Source Part Number: 1015243-SH8K32GZETB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta)
Rds On (Max) @ Id, Vgs: 65mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 1.4W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 10nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 500pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SH8K32GZETBCT,SH8K32GZETBTR,SH8K32GZETBDKR
Base Product Number: SH8K32
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
60V 4.5A MOSFET Transistor
289-SH8K32GZETB
60V 4.5A MOSFET Transistor 289-SH8K32GZETB
MOSFET 2N-CH 60V 4.5A 8SOP Product overview: SH8K32GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K32GZETB can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 4.5A 8SOP Product overview: SH8K32GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K32GZETB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, Sop8; Transistor Polarity Rohm - 10AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, Sop8; Transistor Polarity Rohm
10AC9104
Mosfet, Dual N-Ch, 60V, Sop8; Transistor Polarity Rohm 10AC9104
MOSFET, DUAL N-CH, 60V, SOP8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, SOP8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4V DRIVE NCH+NCH

MOSFET 4V DRIVE NCH+NCH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8K32GZETB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8K32GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8K32GZETB
MOSFET 2N-CH 60V 4.5A 8SOP

MOSFET 2N-CH 60V 4.5A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SH8K32GZETBDKR-ND 1015243-SH8K32GZETB 289-SH8K32GZETB 10AC9104 SH8K32GZETB SH8K32GZETB
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 60V 4.5A MOSFET Transistor Mosfet, Dual N-Ch, 60V, Sop8; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) TO-3
Polarity N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data