Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2301CDS-T1-GE3 SI2301CDS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028358-SI2301CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 860mW (Ta), 1.6W (Tc) Family Name: SI2301CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 405pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 112 mOhm @ 2.8A, 4.5V Alternative Parts (Cross-Reference): SSM3J317T(T5L,F,T); SSM3J317T; SSM3J317T(TE85LF); CPH3356-TL-W; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028358-SI2301CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 860mW (Ta), 1.6W (Tc) Family Name: SI2301CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 405pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 112 mOhm @ 2.8A, 4.5V Alternative Parts (Cross-Reference): SSM3J317T(T5L,F,T); SSM3J317T; SSM3J317T(TE85LF); CPH3356-TL-W; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2301CDS-T1-GE3 - 028358-SI2301CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2301CDS-T1-GE3
028358-SI2301CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2301CDS-T1-GE3 028358-SI2301CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028358-SI2301CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 860mW (Ta), 1.6W (Tc) Family Name: SI2301CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 405pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 112 mOhm @ 2.8A, 4.5V Alternative Parts (Cross-Reference): SSM3J317T(T5L,F,T); SSM3J317T; SSM3J317T(TE85LF); CPH3356-TL-W; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028358-SI2301CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 860mW (Ta), 1.6W (Tc)
Family Name: SI2301CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 405pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 112 mOhm @ 2.8A, 4.5V
Alternative Parts (Cross-Reference): SSM3J317T(T5L,F,T); SSM3J317T; SSM3J317T(TE85LF); CPH3356-TL-W;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 7103238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103238
MOSFETs 7103238
MOSFET P-Channel 20V 2.3A SOT23

MOSFET P-Channel 20V 2.3A SOT23

Supplier's Site
MOSFETs - 9190250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190250
MOSFETs 9190250
MOSFET P-Channel 20V 2.3A SOT23

MOSFET P-Channel 20V 2.3A SOT23

Supplier's Site
MOSFETs - 7103238P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103238P
MOSFETs 7103238P
MOSFET P-Channel 20V 2.3A SOT23

MOSFET P-Channel 20V 2.3A SOT23

Supplier's Site
Singapore, Singapore
20V 2.3A SOT-23 MOSFET Transistor
278-SI2301CDS-T1-GE3
20V 2.3A SOT-23 MOSFET Transistor 278-SI2301CDS-T1-GE3
P-CH MOSFET, 20V, 2.3A, 112mR, SOT-23, Small Signal Product overview: SI2301CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2301CDS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 20V, 2.3A, 112mR, SOT-23, Small Signal Product overview: SI2301CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2301CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2301CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2301CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2301CDS-T1-GE3TR-ND
P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2301CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2301CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2301CDS-T1-GE3CT-ND
P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2301CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2301CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2301CDS-T1-GE3DKR-ND
P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.1A (Tc) 860mW (Ta), 1.6W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2301CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2301CDS-T1-GE3
Single FETs, MOSFETs SI2301CDS-T1-GE3
MOSFET P-CH 20V 3.1A SOT23-3

MOSFET P-CH 20V 3.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2301CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2301CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2301CDS-T1-GE3
MOSFET P-CH 20V 3.1A SOT23-3

MOSFET P-CH 20V 3.1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2301CDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2301CDS-T1-GE3
20V 3.1A 112mΩ@4.5V,2.8A 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3.1A 112mΩ@4.5V,2.8A 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET -20V Vds 8V Vgs SOT-23

MOSFET -20V Vds 8V Vgs SOT-23

Buy Now Datasheet
P Channel Mosfet, -20V, -3.1A To-236; Channel Type Vishay - 16P3701 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, -3.1A To-236; Channel Type Vishay
16P3701
P Channel Mosfet, -20V, -3.1A To-236; Channel Type Vishay 16P3701
P CHANNEL MOSFET, -20V, -3.1A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, -3.1A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -3.1 A, -20 V, 90 Mohm, -4.5 V, -400 Mv Rohs Compliant Vishay - 55R1908 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -3.1 A, -20 V, 90 Mohm, -4.5 V, -400 Mv Rohs Compliant Vishay
55R1908
Mosfet Transistor, P Channel, -3.1 A, -20 V, 90 Mohm, -4.5 V, -400 Mv Rohs Compliant Vishay 55R1908
MOSFET Transistor, P Channel, -3.1 A, -20 V, 90 mohm, -4.5 V, -400 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -3.1 A, -20 V, 90 mohm, -4.5 V, -400 mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 3.1A To-236, Full Reel; Transistor Polarity Vishay - 85W0172 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 3.1A To-236, Full Reel; Transistor Polarity Vishay
85W0172
P Channel Mosfet, -20V, 3.1A To-236, Full Reel; Transistor Polarity Vishay 85W0172
P CHANNEL MOSFET, -20V, 3.1A TO-236, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.142ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 3.1A TO-236, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.1A; On Resistance Rds(on):0.142ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 20V, 3.1A, To-236 Rohs Compliant Vishay - 96AJ0103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.1A, To-236 Rohs Compliant Vishay
96AJ0103
Mosfet, P-Ch, 20V, 3.1A, To-236 Rohs Compliant Vishay 96AJ0103
MOSFET, P-CH, 20V, 3.1A, TO-236 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3.1A, TO-236 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028358-SI2301CDS-T1-GE3 7103238 7103238P 278-SI2301CDS-T1-GE3 SI2301CDS-T1-GE3TR-ND SI2301CDS-T1-GE3 SI2301CDS-T1-GE3 SI2301CDS-T1-GE3 SI2301CDS-T1-GE3 16P3701 55R1908 85W0172 96AJ0103
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2301CDS-T1-GE3 MOSFETs MOSFETs 20V 2.3A SOT-23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET P Channel Mosfet, -20V, -3.1A To-236; Channel Type Vishay Mosfet Transistor, P Channel, -3.1 A, -20 V, 90 Mohm, -4.5 V, -400 Mv Rohs Compliant Vishay P Channel Mosfet, -20V, 3.1A To-236, Full Reel; Transistor Polarity Vishay Mosfet, P-Ch, 20V, 3.1A, To-236 Rohs Compliant Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 860 to 1600 milliwatts 1600 milliwatts 860 milliwatts 860 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data