20V 2.8A 400MW 142MR@2.5V,2A 1V@
20V 2.8A 400MW 142MR@2.5V,2A 1V@
20V 2.8A 400MW 142MR@2.5V,2A 1V@
20V 2.8A 400MW 142MR@2.5V,2A 1V@ Product overview: SI2301A from UMW is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, 400MW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, 400MW, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2301A can be used for catalog matching and distributor lookup.
20V 2.8A 400mW 142mΩ@2.5V,2A 1V@250uA P Channel SOT-23 MOSFETs ROHS
20V 2.8A 400MW 142MR@2.5V,2A 1V@
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4518-SI2301ADKR-ND | 278-SI2301A | SI2301A | SI2301A |
| Product Name | Single FETs, MOSFETs | 20V 2.8A 400MW MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts | |
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Packing Method | Tape & Reel (TR) |