Vishay Precision Group Single FETs, MOSFETs SI2308BDS-T1-GE3

Description
N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2308BDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2308BDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2308BDS-T1-GE3CT-ND
N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2308BDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2308BDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2308BDS-T1-GE3DKR-ND
N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2308BDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2308BDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2308BDS-T1-GE3TR-ND
N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308BDS-T1-GE3 - 028374-SI2308BDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308BDS-T1-GE3
028374-SI2308BDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308BDS-T1-GE3 028374-SI2308BDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028374-SI2308BDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.09W (Ta), 1.66W (Tc) Family Name: Si2308BDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.3A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 6.8nC @ 10V Max Input Capacitance: 190pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 156 mOhm @ 1.9A, 10V Alternative Parts (Cross-Reference): RSR020N06FRATL; RSR020N06HZGTL; RQ5L020SNTL; Introduction Date: March 13, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 028374-SI2308BDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.09W (Ta), 1.66W (Tc)
Family Name: Si2308BDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.3A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 6.8nC @ 10V
Max Input Capacitance: 190pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 156 mOhm @ 1.9A, 10V
Alternative Parts (Cross-Reference): RSR020N06FRATL; RSR020N06HZGTL; RQ5L020SNTL;
Introduction Date: March 13, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 1.9A MOSFET Transistor
278-SI2308BDS-T1-GE3
N-Channel 60V 1.9A MOSFET Transistor 278-SI2308BDS-T1-GE3
N-Channel Si MOSFET, 60V, 1.9A, TO-236AB, 3-Pin Product overview: SI2308BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308BDS-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel Si MOSFET, 60V, 1.9A, TO-236AB, 3-Pin Product overview: SI2308BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308BDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2308BDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2308BDS-T1-GE3
Single FETs, MOSFETs SI2308BDS-T1-GE3
MOSFET N-CH 60V 2.3A SOT23-3

MOSFET N-CH 60V 2.3A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2308BDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2308BDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2308BDS-T1-GE3
MOSFET N-CH 60V 2.3A SOT23-3

MOSFET N-CH 60V 2.3A SOT23-3

Supplier's Site
MOSFET, N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 192mohm, Id 2.3A, SOT-23, Pd 1.66W - 70026410 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 192mohm, Id 2.3A, SOT-23, Pd 1.66W
70026410
MOSFET, N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 192mohm, Id 2.3A, SOT-23, Pd 1.66W 70026410
MOSFET, N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 192mohm, Id 2.3A, SOT-23, Pd 1.66W

MOSFET, N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 192mohm, Id 2.3A, SOT-23, Pd 1.66W

Supplier's Site
N Channel Mosfet, 60V, 2.3A, To-236; Channel Type Vishay - 16P3708 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 2.3A, To-236; Channel Type Vishay
16P3708
N Channel Mosfet, 60V, 2.3A, To-236; Channel Type Vishay 16P3708
N CHANNEL MOSFET, 60V, 2.3A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 2.3A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 2.3 A, 60 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Vishay - 47Y1306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.3 A, 60 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Vishay
47Y1306
Mosfet Transistor, N Channel, 2.3 A, 60 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Vishay 47Y1306
MOSFET Transistor, N Channel, 2.3 A, 60 V, 0.13 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.3 A, 60 V, 0.13 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 2.3A, To-236, Full Reel; Channel Type Vishay - 71T8044 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 2.3A, To-236, Full Reel; Channel Type Vishay
71T8044
N Channel Mosfet, 60V, 2.3A, To-236, Full Reel; Channel Type Vishay 71T8044
N CHANNEL MOSFET, 60V, 2.3A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 2.3A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 60V Vds 20V Vgs SOT-23

MOSFET 60V Vds 20V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2308BDS-T1-GE3CT-ND 028374-SI2308BDS-T1-GE3 278-SI2308BDS-T1-GE3 SI2308BDS-T1-GE3 SI2308BDS-T1-GE3 70026410 16P3708 47Y1306 SI2308BDS-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2308BDS-T1-GE3 N-Channel 60V 1.9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 192mohm, Id 2.3A, SOT-23, Pd 1.66W N Channel Mosfet, 60V, 2.3A, To-236; Channel Type Vishay Mosfet Transistor, N Channel, 2.3 A, 60 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3
V(BR)DSS 60 volts 60 volts
PD 1090 to 1660 milliwatts 1090 milliwatts
Unlock Full Specs
to access all available technical data