Vishay Precision Group Single FETs, MOSFETs SI2315BDS-T1-GE3

Description
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2315BDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2315BDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2315BDS-T1-GE3TR-ND
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2315BDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2315BDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2315BDS-T1-GE3CT-ND
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2315BDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2315BDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2315BDS-T1-GE3DKR-ND
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 12V 3A MOSFET Transistor
278-SI2315BDS-T1-GE3
P-Channel SMD 12V 3A MOSFET Transistor 278-SI2315BDS-T1-GE3
P-Channel MOSFET, 12V, 3A, SOT-23, Surface Mount Product overview: SI2315BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 12V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2315BDS-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 12V, 3A, SOT-23, Surface Mount Product overview: SI2315BDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 12V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2315BDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-GE3 - 1095734-SI2315BDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-GE3
1095734-SI2315BDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-GE3 1095734-SI2315BDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095734-SI2315BDS-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 715pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.85A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095734-SI2315BDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 715pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.85A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
P Ch Mosfet, Full Reel; Channel Type Vishay - 33P5176 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, Full Reel; Channel Type Vishay
33P5176
P Ch Mosfet, Full Reel; Channel Type Vishay 33P5176
P CH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; No. of Pins:3Pins RoHS Compliant: Yes

P CH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet; Channel Type Vishay - 84R8028 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
84R8028
P Channel Mosfet; Channel Type Vishay 84R8028
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; Power Dissipation:750mW RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV; Power Dissipation:750mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2315BDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2315BDS-T1-GE3
Single FETs, MOSFETs SI2315BDS-T1-GE3
MOSFET P-CH 12V 3A SOT23-3

MOSFET P-CH 12V 3A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2315BDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2315BDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2315BDS-T1-GE3
MOSFET P-CH 12V 3A SOT23-3

MOSFET P-CH 12V 3A SOT23-3

Supplier's Site
MOSFET 12V 3.85A 1.19W 50mohm @ 4.5V

MOSFET 12V 3.85A 1.19W 50mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2315BDS-T1-GE3TR-ND 278-SI2315BDS-T1-GE3 1095734-SI2315BDS-T1-GE3 33P5176 84R8028 SI2315BDS-T1-GE3 SI2315BDS-T1-GE3 SI2315BDS-T1-GE3
Product Name Single FETs, MOSFETs P-Channel SMD 12V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-GE3 P Ch Mosfet, Full Reel; Channel Type Vishay P Channel Mosfet; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers