Vishay Precision Group Single FETs, MOSFETs SI1499DH-T1-E3

Description
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1499DH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1499DH-T1-E3TR-ND
Single FETs, MOSFETs SI1499DH-T1-E3TR-ND
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1499DH-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1499DH-T1-E3CT-ND
Single FETs, MOSFETs SI1499DH-T1-E3CT-ND
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1499DH-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1499DH-T1-E3DKR-ND
Single FETs, MOSFETs SI1499DH-T1-E3DKR-ND
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
8V 1.6A MOSFET Transistor
278-SI1499DH-T1-E3
8V 1.6A MOSFET Transistor 278-SI1499DH-T1-E3
MOSFET P-CH 8V 1.6A SC70-6 Product overview: SI1499DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1499DH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 1.6A SC70-6 Product overview: SI1499DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1499DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 979728-SI1499DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
979728-SI1499DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 979728-SI1499DH-T1-E3
Win Source Part Number: 979728-SI1499DH-T1-E 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 8 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 78mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power Dissipation (Max): 2.5W (Ta), 2.78W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 4 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI1499DHT1E3,SI1499D H-T1-E3TR,SI1499DH-T 1-E3DKR,SI1499DH-T1- E3CT Base Product Number: SI1499 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Win Source Part Number: 979728-SI1499DH-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 8 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc)
Rds On (Max) @ Id, Vgs: 78mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 800mV @ 250µA
Power Dissipation (Max): 2.5W (Ta), 2.78W (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 4 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI1499DHT1E3,SI1499DH-T1-E3TR,SI1499DH-T1-E3DKR,SI1499DH-T1-E3CT
Base Product Number: SI1499
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1499DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1499DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1499DH-T1-E3
MOSFET P-CH 8V 1.6A SC70-6

MOSFET P-CH 8V 1.6A SC70-6

Supplier's Site
Single FETs, MOSFETs - SI1499DH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1499DH-T1-E3
Single FETs, MOSFETs SI1499DH-T1-E3
MOSFET P-CH 8V 1.6A SC70-6

MOSFET P-CH 8V 1.6A SC70-6

Supplier's Site Datasheet
P Channel Mosfet, -8V, 1.6A, Sc-70; Channel Type Vishay - 01M5238 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 1.6A, Sc-70; Channel Type Vishay
01M5238
P Channel Mosfet, -8V, 1.6A, Sc-70; Channel Type Vishay 01M5238
P CHANNEL MOSFET, -8V, 1.6A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 1.6A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -8V, 1.6A, Sc-70, Full Reel; Channel Type Vishay - 85W0171 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 1.6A, Sc-70, Full Reel; Channel Type Vishay
85W0171
P Channel Mosfet, -8V, 1.6A, Sc-70, Full Reel; Channel Type Vishay 85W0171
P CHANNEL MOSFET, -8V, 1.6A, SC-70, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mVRoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 1.6A, SC-70, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mVRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 8.0V 1.6A 2.78W 78 mohms @ 4.5V

MOSFET 8.0V 1.6A 2.78W 78 mohms @ 4.5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1499DH-T1-E3TR-ND 278-SI1499DH-T1-E3 979728-SI1499DH-T1-E3 SI1499DH-T1-E3 SI1499DH-T1-E3 01M5238 SI1499DH-T1-E3
Product Name Single FETs, MOSFETs 8V 1.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs P Channel Mosfet, -8V, 1.6A, Sc-70; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0080 kS
PD 2.78 milliwatts 2500 to 2780 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data