Vishay Precision Group 60V 305mA MOSFET Transistor SI1026X-T1-GE3

Description
2 N-Ch JFET 60V 305mA 1.4R SOT-563F SM T/R Product overview: SI1026X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1026X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 N-Ch JFET 60V 305mA 1.4R SOT-563F SM T/R Product overview: SI1026X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1026X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 305mA MOSFET Transistor
278-SI1026X-T1-GE3
60V 305mA MOSFET Transistor 278-SI1026X-T1-GE3
2 N-Ch JFET 60V 305mA 1.4R SOT-563F SM T/R Product overview: SI1026X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1026X-T1-GE3 can be used for catalog matching and distributor lookup.

2 N-Ch JFET 60V 305mA 1.4R SOT-563F SM T/R Product overview: SI1026X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 305mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 305mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1026X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1026X-T1-GE3 - 028332-SI1026X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1026X-T1-GE3
028332-SI1026X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1026X-T1-GE3 028332-SI1026X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028332-SI1026X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si1026X Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 305mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002PV,115; 2N7002PV; NTZD5110NT1GNTZD5110 NT5G ; Introduction Date: April 18, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028332-SI1026X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si1026X
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 305mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 30pF @ 25V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002PV,115; 2N7002PV; NTZD5110NT1GNTZD5110NT5G ;
Introduction Date: April 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
FET, MOSFET Arrays - SI1026X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1026X-T1-GE3DKR-ND
FET, MOSFET Arrays SI1026X-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1026X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1026X-T1-GE3TR-ND
FET, MOSFET Arrays SI1026X-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1026X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1026X-T1-GE3CT-ND
FET, MOSFET Arrays SI1026X-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Mosfet, N Channel, 60V, 0.305A, Sc-89-6; Transistor Polarity Vishay - 16P3678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.305A, Sc-89-6; Transistor Polarity Vishay
16P3678
Mosfet, N Channel, 60V, 0.305A, Sc-89-6; Transistor Polarity Vishay 16P3678
MOSFET, N CHANNEL, 60V, 0.305A, SC-89-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:305mA; On Resistance Rds(on):1.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.305A, SC-89-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:305mA; On Resistance Rds(on):1.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 60V, 0.305A, Sc-89-6, Full Reel; Transistor Polarity Vishay - 29X0510 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.305A, Sc-89-6, Full Reel; Transistor Polarity Vishay
29X0510
Mosfet, N Channel, 60V, 0.305A, Sc-89-6, Full Reel; Transistor Polarity Vishay 29X0510
MOSFET, N CHANNEL, 60V, 0.305A, SC-89-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:305mA; On Resistance Rds(on):1.4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.305A, SC-89-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:305mA; On Resistance Rds(on):1.4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
60V 305mA 1.4Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SC-89 MOSFETs ROHS - 17930-SI1026X-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
60V 305mA 1.4Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SC-89 MOSFETs ROHS
17930-SI1026X-T1-GE3
60V 305mA 1.4Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SC-89 MOSFETs ROHS 17930-SI1026X-T1-GE3
60V 305mA 1.4Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SC-89 MOSFETs ROHS

60V 305mA 1.4Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SC-89 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1026X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1026X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1026X-T1-GE3
MOSFET 2N-CH 60V 0.305A SC89

MOSFET 2N-CH 60V 0.305A SC89

Supplier's Site
FET, MOSFET Arrays - SI1026X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1026X-T1-GE3
FET, MOSFET Arrays SI1026X-T1-GE3
MOSFET 2N-CH 60V 0.305A SC89-6

MOSFET 2N-CH 60V 0.305A SC89-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SC89-6

MOSFET 60V Vds 20V Vgs SC89-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1026X-T1-GE3 028332-SI1026X-T1-GE3 SI1026X-T1-GE3DKR-ND 16P3678 17930-SI1026X-T1-GE3 SI1026X-T1-GE3 SI1026X-T1-GE3 SI1026X-T1-GE3
Product Name 60V 305mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1026X-T1-GE3 FET, MOSFET Arrays Mosfet, N Channel, 60V, 0.305A, Sc-89-6; Transistor Polarity Vishay 60V 305mA 1.4Ω@10V,500mA 250mW 2.5V@250uA 2 N-Channel SC-89 MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts
Package Type SOT3; SC-89-6 SOT-563, SOT-666 TO-3 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers