Vishay Precision Group Single FETs, MOSFETs SI2343DS-T1-E3

Description
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2343DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-E3TR-ND
Single FETs, MOSFETs SI2343DS-T1-E3TR-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2343DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2343DS-T1-E3DKR-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2343DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2343DS-T1-E3CT-ND
Single FETs, MOSFETs SI2343DS-T1-E3CT-ND
P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 3.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-E3 - 028394-SI2343DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-E3
028394-SI2343DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-E3 028394-SI2343DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028394-SI2343DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028394-SI2343DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 540pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 3.1A SOT-23 MOSFET Transistor
278-SI2343DS-T1-E3
30V 3.1A SOT-23 MOSFET Transistor 278-SI2343DS-T1-E3
P-CH JFET, 30V, 3.1A, 53mR Rds(on), SOT-23 Product overview: SI2343DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2343DS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET, 30V, 3.1A, 53mR Rds(on), SOT-23 Product overview: SI2343DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2343DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, Full Reel; Channel Type Vishay - 35K3455 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
35K3455
P Channel Mosfet, Full Reel; Channel Type Vishay 35K3455
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; No. of Pins:3Pins RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay - 06J7590 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay
06J7590
P Channel Mosfet, -30V, 4A, To-236; Channel Type Vishay 06J7590
P CHANNEL MOSFET, -30V, 4A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 4A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2343DS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2343DS-T1-E3
30V 3.1A 53mΩ@10V,4A 750mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 3.1A 53mΩ@10V,4A 750mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2343DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2343DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2343DS-T1-E3
MOSFET P-CH 30V 3.1A SOT23-3

MOSFET P-CH 30V 3.1A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2343DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2343DS-T1-E3
Single FETs, MOSFETs SI2343DS-T1-E3
MOSFET P-CH 30V 3.1A SOT23-3

MOSFET P-CH 30V 3.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 4.0A 1.25W 53 mohms @ 10V

MOSFET 30V 4.0A 1.25W 53 mohms @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2343DS-T1-E3TR-ND 028394-SI2343DS-T1-E3 278-SI2343DS-T1-E3 35K3455 SI2343DS-T1-E3 SI2343DS-T1-E3 SI2343DS-T1-E3 SI2343DS-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2343DS-T1-E3 30V 3.1A SOT-23 MOSFET Transistor P Channel Mosfet, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 SOT23 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts 30 volts 30 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details